EN
  • EN
  • DE
  • IT

SMUN5212DW1T1G

Part No SMUN5212DW1T1G
Manufacturer ON Semiconductor
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1094611-SMUN5212DW1T1G
Categories OEM Parts( S )
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SMUN5212DW1T1G CAD Model

Description

The SMUN5212DW1T1G from ON Semiconductor is a high-performance, dual bipolar transistor designed to deliver reliable and efficient performance for a wide array of electronic applications. This versatile component is a must-have for designers looking for a compact solution that does not compromise on power and functionality.

Key Features

  • Configuration: The device features a dual NPN transistor configuration, which allows for space-saving designs without reducing the overall circuit performance.
  • Voltage Ratings: It offers a collector-emitter voltage (Vceo) of 50V, ensuring it can handle moderate power applications with ease.
  • Current Capacity: Each transistor can support a continuous collector current (Ic) of up to 100mA, making it suitable for a variety of switching and amplification needs.
  • Power Dissipation: With a power dissipation of 200mW, it can sustain typical thermal and power conditions in commercial and industrial environments.
  • Package: The device comes in a compact SOT-363 package, which is ideal for applications where space is at a premium.

Applications

The SMUN5212DW1T1G is designed for general-purpose amplifier and switching applications. Its dual transistor design makes it particularly useful in situations where matched pairs are necessary, such as in differential amplifiers, oscillators, or multivibrator circuits. Additionally, its small footprint and low power consumption make it an excellent choice for portable electronics, power management circuits, and signal processing.

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the SMUN5212DW1T1G is no exception. It is manufactured to meet the highest industry standards for performance and reliability. This component is designed to offer a long operational life even under challenging conditions, ensuring that it remains dependable over time.

Environmental Compliance

Adhering to ON Semiconductor's dedication to environmental responsibility, the SMUN5212DW1T1G is compliant with RoHS (Restriction of Hazardous Substances) standards, which means it is free from harmful substances such as lead, mercury, and cadmium. This compliance ensures that the product is not only safe for consumers but also minimizes the environmental impact throughout its lifecycle.

You May Also Be Interested in

Texas Instruments
IC 10BIT VOLTAGE CLAMP 24-SOIC / Voltage Clamp IC 24-SOIC
Need more? Email Us
Amphenol
SJT00RT-22-21PN(W52) L/c SJT00RT2221PNW52LC
Need more? Email Us
Hubbell Wiring Device-Kellems
Black Nylon Str Cord Conn .19-.25 1/2NP Rohs Compliant: Yes
Need more? Email Us
Silergy Corp
new, original packaged
Lowest to $0.3566
Schneider Electric
Proximity Sensor Ultrasonic
Need more? Email Us
Rohm Semiconductor
LED Uni-Color 2-Pin Chip 0402(1006Metric) T/R
Lowest to $0.1793
Renesas Electronics America
IC REGIST BUFF 25BIT DDR2 96-BGA / Configurable Registered Buffer for DDR2 IC 96-CABGA (13.5x5.5)
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.4250
Coilcraft
RF TRANSFORMER, 780UH; Inductance: 780µH; Product Range: SWB Series; SVHC: No SVHC (15-Jan-2019)
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess