EN
  • EN
  • DE

SMSZ1600-35T3DSG

Part No SMSZ1600-35T3DSG
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description TVS DIODE SOD123 / Zener Diode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Mfr ON Semiconductor
Series *
Package Tape & Reel
Product Status Active
Base Product Number SMSZ1600
Standard Package 10,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 515415-SMSZ1600-35T3DSG
Ultra Librarian 3D Model Ultra Librarian SMSZ1600-35T3DSG CAD Model

Description

Introducing the SMSZ1600-35T3DSG from ON Semiconductor

The SMSZ1600-35T3DSG is a cutting-edge Zener diode designed and manufactured by ON Semiconductor, a leader in the semiconductor industry. This product is engineered to provide precision voltage regulation and protection for sensitive electronics. It's an ideal solution for an array of applications, ranging from power management to signal conditioning.

Key Features

  • Voltage Regulation: The SMSZ1600-35T3DSG offers a nominal Zener voltage of 16V, ensuring reliable and stable voltage regulation for your circuits.
  • High Power Dissipation: With a power dissipation of 1W, this Zener diode can withstand significant power levels, making it suitable for high-demand applications.
  • Surface Mount Package: The SOD-323 package is compact and suitable for surface-mounted technology (SMT), providing a space-saving solution on printed circuit boards (PCBs).
  • Low Leakage Current: It features a low leakage current, minimizing power loss and enhancing efficiency in your electronic designs.
  • High Surge Capability: This diode is capable of handling surge currents, offering additional protection against voltage spikes and transients.

Applications

The SMSZ1600-35T3DSG is versatile and can be used in a variety of electronic devices and systems. Common applications include:

  • Voltage regulation modules
  • Overvoltage protection circuits
  • Switching power supplies
  • Consumer electronics
  • Industrial controls

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products, and the SMSZ1600-35T3DSG is no exception. It is produced with stringent quality control measures, ensuring reliable performance and longevity. The device is also compliant with RoHS standards, making it an environmentally friendly choice for your electronic needs.

In conclusion, the SMSZ1600-35T3DSG Zener diode from ON Semiconductor is an excellent choice for designers looking for a robust, efficient, and compact voltage regulation solution. Its high power dissipation, low leakage current, and surge capability make it a valuable component in a wide range of electronic applications.

You May Also Be Interested in

Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.4366
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.3493
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Comchip Technology
DIODE ZENER 6V 5W DO214AA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess