EN
  • EN
  • DE

SMSZ1600-35T3DS

Part No SMSZ1600-35T3DS
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description TVS DIODE SOD123 / Zener Diode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 10,000 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 329759-SMSZ1600-35T3DS
Ultra Librarian 3D Model Ultra Librarian SMSZ1600-35T3DS CAD Model

Description

The SMSZ1600-35T3DS is a state-of-the-art Zener diode from ON Semiconductor, designed to provide a reliable voltage regulation solution for a wide range of electronic applications. This component is a testament to ON Semiconductor's commitment to delivering high-quality, durable, and efficient semiconductor devices.

Product Features:

  • Voltage Regulation: This Zener diode offers a nominal Zener voltage of 16.0V, making it suitable for voltage regulation tasks in various circuits.
  • Power Dissipation: With a power dissipation of 500 mW, the SMSZ1600-35T3DS can withstand moderate levels of power while maintaining its operational integrity.
  • Package: Encased in a compact SOD-323 package, the device is optimized for space-constrained applications, providing powerful performance in a small footprint.
  • High Stability: The Zener voltage tolerance is ±3.5%, which ensures high stability and precision in voltage regulation, making it an ideal choice for sensitive electronic circuits.
  • Temperature Range: It operates within a wide junction temperature range from -55°C to +150°C, offering reliable performance across various environmental conditions.
  • RoHS Compliant: The SMSZ1600-35T3DS is RoHS compliant, adhering to environmental standards that restrict the use of hazardous substances in electronic components.

Applications:

The SMSZ1600-35T3DS is versatile and can be used in a multitude of electronic applications including:

  • Consumer Electronics
  • Telecommunication Devices
  • Computing Equipment
  • Industrial Systems
  • Power Management Solutions

Conclusion:

ON Semiconductor's SMSZ1600-35T3DS Zener diode is a reliable component that offers excellent voltage regulation, high power dissipation, and stability in a variety of electronic systems. Its compliance with RoHS standards and the ability to operate over a wide temperature range make it a suitable and responsible choice for designers and engineers looking to create environmentally friendly and robust electronic products.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Comchip Technology
DIODE ZENER 6V 5W DO214AA
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.4366
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.5821
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $0.8732
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.3493

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.5567 $58.4535
255+ $0.4562 $116.3310
395+ $0.4424 $174.7480
540+ $0.4285 $231.3900
700+ $0.4135 $289.4500
935+ $0.3708 $346.6980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,280 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess