EN
  • EN
  • DE

SMSZ1600-19T3

Part No SMSZ1600-19T3
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 0.5W SPCL SOD123
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Mfr onsemi
Series *
Package Bulk
Product Status Active
MSL Level 1 (Unlimited)
REACH Status REACH Affected
Win Source Part Number 1379920-SMSZ1600-19T3
Ultra Librarian 3D Model Ultra Librarian SMSZ1600-19T3 CAD Model

Description

ON Semiconductor SMSZ1600-19T3 Zener Diode

The SMSZ1600-19T3 from ON Semiconductor is a robust and precise Zener diode, designed for voltage regulation and voltage reference applications. This high-quality electronic component is a go-to choice for engineers and designers who require a reliable solution for their circuit designs. With its compact SOD-323 package, the SMSZ1600-19T3 is an ideal choice for space-constrained applications.

Key Features

  • Nominal Zener Voltage: This Zener diode provides a nominal Zener voltage of 16V, making it suitable for a wide range of applications that require a stable reference voltage.
  • Power Dissipation: The SMSZ1600-19T3 has a power dissipation of 500mW, ensuring that it can handle moderate levels of power without compromising performance or reliability.
  • Package: It comes in a small SOD-323 package, which is not only space-efficient but also offers excellent thermal performance for better overall device longevity.
  • Tolerance: The Zener voltage tolerance is ±5%, providing precise voltage regulation for sensitive electronic circuits.
  • Operating Temperature: It can operate over a wide temperature range from -55°C to +150°C, making it suitable for use in harsh environments.

Applications

The SMSZ1600-19T3 is versatile and can be used in a variety of applications including:

  • Voltage regulation in power supplies
  • Surge protection in sensitive electronics
  • Consumer electronics voltage reference
  • Industrial and automotive electronics

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the SMSZ1600-19T3 is no exception. This Zener diode is manufactured to high standards, ensuring that it delivers consistent performance and reliability. Its robust construction helps protect against voltage spikes and other electrical anomalies, safeguarding your electronic devices from potential damage.

Whether you're designing a new power supply or looking to improve the voltage stability of an existing circuit, the SMSZ1600-19T3 from ON Semiconductor is a reliable and efficient choice that won't disappoint.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.4366
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5239
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess