EN
  • EN
  • DE

SMS12T1G

Part No SMS12T1G
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description TVS DIODE 12VWM 23VC SC74-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Type Zener
Unidirectional Channels 4
STAND-OFF Voltage (Vwm) 12V
Minimum Breakdown Voltage 13.3V
Max Clamping Voltage 23V
Peak Pulse Current(Ippm) 15A (8/20μs)
Power Dissipation - Pd 350W
Applications Automotive
Capacitance @ Frequency 80pF @ 1MHz
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SC-74
Win Source Part Number 029453-SMS12T1G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SMS12T1G CAD Model

Description

The ON Semiconductor SMS12T1G is a state-of-the-art ESD protection device designed to safeguard sensitive electronic components from electrostatic discharge (ESD) and other transient voltage events. This compact and robust diode is an essential component for modern electronic devices that require high levels of protection against sudden surges in voltage.

Key Features

  • Low Clamping Voltage: The SMS12T1G boasts a low clamping voltage, which ensures that any ESD strikes are quickly and effectively suppressed, protecting the integrity of the electronic device.
  • High Surge Capability: With its ability to handle high surge currents, this diode is capable of protecting against severe ESD events, making it suitable for high-risk environments.
  • Fast Response Time: The device's fast response time is critical in preventing damage to sensitive circuitry from fast transient voltage spikes.
  • SOT−23 Package: Housed in a small SOT−23 package, the SMS12T1G is ideal for space-constrained applications, allowing for efficient use of PCB real estate.
  • Low Leakage Current: Its low leakage current ensures minimal power loss when the device is in standby mode, contributing to the overall energy efficiency of the system.

Applications

The SMS12T1G is versatile and can be used in a wide range of applications. It is particularly well-suited for:

  • Portable Electronics: Mobile phones, tablets, and laptops.
  • Communication Systems: Network equipment, routers, and base stations.
  • Computer Interfaces: USB, HDMI, and Ethernet ports.
  • Consumer Electronics: TVs, game consoles, and audio/video equipment.
  • Industrial Control: Sensors, PLCs, and automation systems.

Reliability and Compliance

The SMS12T1G is manufactured by ON Semiconductor, a leader in semiconductor solutions, ensuring high reliability and performance. The device complies with the IEC 61000-4-2 standard, providing confidence in its ability to withstand ESD events and maintain the functionality of the protected device.

Conclusion

With its combination of low clamping voltage, high surge capability, and fast response time, the ON Semiconductor SMS12T1G is an excellent choice for designers looking to enhance the ESD protection in their electronic products. Its small footprint and energy efficiency make it a highly attractive solution for a multitude of applications across various industries.

You May Also Be Interested in

Micro Commercial Co
TVS DIODE 400VWM 648VC DO214AA
Lowest to $0.2911
Nexperia USA Inc.
TVS DIODE 5VWM 14VC SOD323
Lowest to $1.4553
STMicroelectronics
TVS DIODE 5VWM 12.8VC SOD323
Lowest to $0.0906
Bourns Inc.
TVS DIODE 29VWM 34VC 2DFN
Lowest to $7.0620
Nexperia USA Inc.
TVS DIODE 5VWM 5.5VC DFN2510D-10
Lowest to $0.2911
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
Nexperia USA Inc.
TREOS HIGH-SPEED PROTECTION
Lowest to $0.7331
Littelfuse Inc.
TVS DIODE 5VWM 8VC SOD882
Lowest to $0.1456
Littelfuse Inc.
TVS DIODE 15VWM 24.4VC SOD123F
Lowest to $0.1456

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.3837 $51.7995
320+ $0.3149 $100.7680
495+ $0.3050 $150.9750
680+ $0.2952 $200.7360
880+ $0.2854 $251.1520
1,175+ $0.2558 $300.5650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 270 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess