EN
  • EN
  • DE

SMMDL6050T1G

Part No SMMDL6050T1G
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 70V 200MA SOD323  /  Diode Standard 70 V 200mA (DC) Surface Mount SOD-323
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Mfr onsemi
Package Tape & Reel
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 70 V
Current - Average Rectified (Io) 200mA (DC)
Voltage - Forward (Vf) (Max) @ If 1.1 V @ 100 mA
Speed Small Signal =< 200mA (Io), Any Speed
Reverse Recovery Time (trr) 4 ns
Current - Reverse Leakage @ Vr 100 nA @ 50 V
Mounting SMD (SMT)
Package / Case SC-76, SOD-323
Supplier Device Package SOD-323
Operating Temperature - Junction -55°C ~ 150°C
Base Product Number SMMDL6050
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0070
Other Names SMMDL6050T1G-ND,SMMDL6050T1GOSCT,SMMDL6050T1GOSTR,SMMDL6050T1GOSDKR
Standard Package 3,000
Win Source Part Number 958024-SMMDL6050T1G
Ultra Librarian 3D Model Ultra Librarian SMMDL6050T1G CAD Model

Description

ON Semiconductor SMMDL6050T1G Overview

The SMMDL6050T1G is a state-of-the-art Schottky Barrier Diode designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This diode is a part of ON Semiconductor's extensive range of semiconductor components that are renowned for their reliability and performance in various electronic applications.

Key Features

  • Low Forward Voltage Drop: The SMMDL6050T1G boasts a low forward voltage drop, which enhances system efficiency by reducing power loss during operation.
  • High Current Capacity: With its ability to handle high currents, this diode is well-suited for high-density circuit designs that require robust current management.
  • Surface Mount Package: The device comes in a compact SOD-123 package, making it ideal for surface mount technology (SMT) and suitable for automated assembly processes.
  • Power Dissipation: It is designed with an optimal power dissipation characteristic, ensuring it can handle the thermal challenges of modern electronic circuits.
  • Low Leakage Current: The diode has a very low leakage current, which is critical for maintaining energy efficiency and prolonging battery life in portable applications.

Applications

The SMMDL6050T1G is versatile and can be used in a variety of applications, including:

  • Power supply circuits
  • DC-DC converters
  • Reverse battery protection
  • Freewheeling diodes
  • Portable devices
  • Automotive applications

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The SMMDL6050T1G is built to meet stringent quality standards, ensuring reliable performance in the field. Its robust construction makes it suitable for commercial, industrial, and automotive environments where durability is crucial.

Environmental Compliance

The SMMDL6050T1G is environmentally friendly and complies with RoHS directives, reflecting ON Semiconductor's dedication to reducing the environmental impact of their products.

In summary, the SMMDL6050T1G from ON Semiconductor is a high-performance Schottky Barrier Diode that offers efficiency, reliability, and versatility for a wide range of electronic applications. Its advanced features and compliance with environmental standards make it a smart choice for designers looking to enhance their systems with superior semiconductor components.

You May Also Be Interested in

Nexperia USA Inc.
BAS16J-Q/SOD323F/SOD323F
Lowest to $0.0547
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
Nexperia USA Inc.
BAS321J-Q/SOD323F/SOD323F
Lowest to $8.7314
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SUB SMA
Lowest to $0.0971
Nexperia USA Inc.
DIODE SCHOTT 100V 5A SOD128/CFP5
Lowest to $7.2762

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
690+ $0.0728 $50.2320
1,675+ $0.0598 $100.1650
2,595+ $0.0579 $150.2505
3,575+ $0.0560 $200.2000
4,615+ $0.0542 $250.1330
6,175+ $0.0486 $300.1050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 66,000 pieces
MOQ: 690 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess