EN
  • EN
  • DE

SMMBTA56LT1G

Part No SMMBTA56LT1G
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description Trans GP BJT PNP 80V 0.5A 300mW Automotive 3-Pin SOT-23 T/R / TRANS PNP 80V 0.5A SOT23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Transistor Polarity PNP
Maximum Current Collector 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage 80V
Max Vce (sat) 250mV @ 10mA, 100mA
Collector Cut-off Current(Max) 100nA
Typical Gain (hFE) (Min) 100 @ 100mA, 1V
Maximum Power Dissipation 225mW
Frequency - Transition 50MHz
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-23-3 (TO-236)
Win Source Part Number 1098548-SMMBTA56LT1G
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name SMMBTA56L
Introduction Date November 08, 2011
ECCN EAR99
Country of Origin China, United States of America
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian SMMBTA56LT1G CAD Model

Description

The SMMBTA56LT1G is a high-performance PNP bipolar junction transistor (BJT) from ON Semiconductor, designed for use in a wide range of electronic applications. This transistor is characterized by its low V<sub>CE(sat) and high current gain, making it an ideal choice for amplification and switching applications where efficiency is key.

Key Features

  • Device Type: PNP Bipolar Junction Transistor
  • Configuration: Single
  • Collector-Base Voltage (V<sub>CB): 80 V
  • Collector-Emitter Voltage (V<sub>CE): 80 V
  • Emitter-Base Voltage (V<sub>EB): 5 V
  • Collector Current (I<sub>C): 500 mA
  • Power Dissipation (P<sub>D): 225 mW
  • DC Current Gain (h<sub>FE): 100 to 250 at 10 mA, 5 V
  • Operating Temperature Range: -55°C to +150°C
  • Mounting Style: Surface Mount
  • Package / Case: SOT-23-3
  • RoHS: Compliant

Applications

The SMMBTA56LT1G is suitable for a variety of applications, including but not limited to:

  • Power Management Circuits
  • Signal Amplification
  • Switching and Load Driving
  • Linear Amplification and Active Filtering
  • Consumer Electronics
  • Telecommunication Systems
  • Automotive Modules

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the SMMBTA56LT1G is no exception. This transistor is produced with high manufacturing standards, ensuring reliable performance in critical applications. It is also supported by ON Semiconductor's rigorous testing protocols, providing engineers with confidence in their designs.

Environmental Compliance

The SMMBTA56LT1G is a RoHS compliant component, adhering to the European Union's directive on the restriction of hazardous substances. This ensures that the transistor is free from lead, mercury, cadmium, and other harmful materials, making it suitable for use in environmentally-sensitive products.

You May Also Be Interested in

Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.4662
MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583
Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292
Nexperia USA Inc.
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747
Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.4366
Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866
Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
750+ $0.0667 $50.0250
1,600+ $0.0625 $100.0000
2,490+ $0.0603 $150.1470
3,570+ $0.0561 $200.2770
4,630+ $0.0540 $250.0200
5,785+ $0.0519 $300.2415
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,010 pieces
MOQ: 750 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess