EN
  • EN
  • DE

SMMBD914LT3G

Part No SMMBD914LT3G
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 100V 200MA SOT23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 51 Weeks
Features Diode Standard 100 V 200mA (DC) Surface Mount SOT-23-3 (TO-236)
Manufacturer ON Semiconductor
Package Reel - TR
Speed Small Signal =< 200mA (Io), Any Speed
Mounting Surface Mount
Package TO-236-3, SC-59, SOT-23-3
Case / Package SOT-23-3 (TO-236)
Family Name SMMBD914
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0070
Other Part Number SMMBD914LT3GOSDKR, SMMBD914LT3GOSTR, SMMBD914LT3GOSCT, SMMBD914LT3G-ND
Quantity per package 10000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 934389-SMMBD914LT3G
Ultra Librarian 3D Model Ultra Librarian SMMBD914LT3G CAD Model

Description

ON Semiconductor SMMBD914LT3G High-Speed Switching Diode

The ON Semiconductor SMMBD914LT3G is a high-speed switching diode designed to meet the rigorous demands of fast electronic switching applications. This diode is part of ON Semiconductor's extensive portfolio of semiconductor components known for their reliability and performance. The SMMBD914LT3G is characterized by its low leakage current and high conductance, making it an excellent choice for high-frequency rectification and signal demodulation in a variety of electronic circuits.

Constructed with silicon epitaxial planar technology, the SMMBD914LT3G offers a forward voltage drop (V<sub>F) that is optimized for low voltage operations, which ensures energy efficiency in end-use applications. With its fast reverse recovery time, the diode is particularly suitable for use in high-speed switching environments where it minimizes switching losses and improves overall circuit responsiveness.

The SMMBD914LT3G diode comes in a compact SOD-123 package, which makes it easy to incorporate into space-constrained designs without compromising on power handling capabilities. Its surface-mounted design is ideal for automated manufacturing processes, promoting high throughput and cost-effectiveness in mass production.

Key specifications of the SMMBD914LT3G include a continuous reverse voltage of 100V, which allows it to handle moderate voltage levels comfortably. The device also has a continuous forward current of 200mA, making it suitable for a wide range of applications, from power management to signal processing. Its operating junction temperature range from -55°C to +150°C ensures stable performance across various environmental conditions.

Applications that can benefit from the SMMBD914LT3G include switching power supplies, inverters, and converters, as well as high-speed logic circuits and other digital applications where efficient switching is critical. Its robust design also makes it a reliable choice for automotive, industrial, and consumer electronics where durability and long-term reliability are essential.

In conclusion, the ON Semiconductor SMMBD914LT3G is a versatile and efficient high-speed switching diode that offers designers a balance of speed, power handling, and thermal performance, all within a small footprint suitable for modern electronic applications.

You May Also Be Interested in

Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Micro Commercial Co
Interface
Lowest to $0.0880
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
Comchip Technology
DIODE SCHOTTKY 30V 100MA 0201
Need more? Email Us
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
Nexperia USA Inc.
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.9504

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
290+ $0.1747 $50.6630
700+ $0.1433 $100.3100
1,080+ $0.1389 $150.0120
1,490+ $0.1344 $200.2560
1,925+ $0.1299 $250.0575
2,580+ $0.1165 $300.5700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,890 pieces
MOQ: 290 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess