EN
  • EN
  • DE

SMMBD770T1G

Part No SMMBD770T1G
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 70V 200MA SC70-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 70V
Current - Average Rectified (Io) 200mA (DC)
Voltage - Forward (Vf) (Max) @ If 1V @ 10mA
Current - Reverse Leakage @ Vr 200nA @ 35V
Capacitance @ Vr, F 1pF @ 20V, 1MHz
Mounting SMD (SMT)
Case / Package SC-70-3 (SOT323)
Operating Temperature - Junction -55°C to 125°C
Win Source Part Number 1078245-SMMBD770T1G
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SMMBD770T1G CAD Model

Description

The ON Semiconductor SMMBD770T1G is a high-performance, dual series Schottky barrier diode designed for applications requiring fast switching and low forward voltage drop. This diode is packaged in a compact SOT-23 surface-mount package, which makes it ideal for space-constrained applications.

Key Features

  • Low Forward Voltage: The SMMBD770T1G offers a low forward voltage drop, which enhances power efficiency and reduces thermal issues in circuits.
  • Fast Switching Speed: With its Schottky barrier design, this diode provides rapid switching capabilities, making it suitable for high-frequency operations.
  • Dual Diode Configuration: The device contains two diodes in series, which can be used in a variety of circuit configurations, including rectification and protection applications.
  • Power Dissipation: Capable of handling moderate power dissipation, the SMMBD770T1G is designed to withstand the rigors of commercial and industrial electronic systems.
  • Operating Temperature Range: The diode can operate over a wide temperature range, ensuring reliability and performance under varying environmental conditions.

Applications

The versatility of the SMMBD770T1G makes it suitable for a wide array of applications, including:

  • Power supply circuits
  • DC-DC converters
  • Automotive applications
  • Reverse polarity protection
  • Switching power supplies
  • Portable devices
  • High-frequency inverters

Reliability and Quality

ON Semiconductor is known for its commitment to quality and reliability. The SMMBD770T1G is manufactured with rigorous standards to ensure it meets the needs of demanding applications. With its robust design and ON Semiconductor's reputation, this diode is a reliable choice for designers looking to enhance the performance of their electronic systems.

Environmental Compliance

The SMMBD770T1G is compliant with RoHS (Restriction of Hazardous Substances) directives, indicating that it is manufactured with a focus on environmental safety and sustainability. This compliance ensures that the diode can be used in products that are sold in regions with strict environmental regulations.

You May Also Be Interested in

ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Need more? Email Us
ON Semiconductor
30 V, 70 MILLI AMP SCHOTTKY BARR / Diode
Need more? Email Us
Surge Components
DIODE GEN PURP 600V 1A SOD123FL
Lowest to $0.0474
Rohm Semiconductor
DIODE SCHOTTKY 30V 3A PMDS / Diode
Lowest to $0.1795
Littelfuse Inc.
DIODE SIC 1.2KV 24.5A TO252L
Lowest to $25.0249
Taiwan Semiconductor
DIODE SCHOTTKY 20V 1A DO214AC
Lowest to $0.0277
Infineon Technologies
LED PX3746DDQSM1383XUMA1 / Diode
Need more? Email Us
Infineon Technologies
LED PX3743DDQSM1382XUMA1 / Diode
Lowest to $6.5292
Panjit
DIODE SCHOTTKY 40V 3A SOD123HE
Lowest to $0.1085

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
1,205+ $0.0416 $50.1280
2,925+ $0.0342 $100.0350
4,535+ $0.0331 $150.1085
6,250+ $0.0320 $200.0000
8,065+ $0.0310 $250.0150
10,795+ $0.0278 $300.1010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 43,650 pieces
MOQ: 1205 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess