EN
  • EN
  • DE

SMF51AT1G

Part No SMF51AT1G
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description TVS DIODE 51VWM 82.4VC SOD123FL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Type Zener
Unidirectional Channels 1
STAND-OFF Voltage (Vwm) 51V
Minimum Breakdown Voltage 56.7V
Max Clamping Voltage 82.4V
Peak Pulse Current(Ippm) 2.4A
Power Dissipation - Pd 200W
Applications General Purpose
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOD-123FL
Win Source Part Number 1098317-SMF51AT1G
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SMF51AT1G CAD Model

Description

The SMF51AT1G from ON Semiconductor is a surface-mount Zener voltage regulator diode, designed for applications requiring voltage regulation and protection. This robust diode is housed in a compact SOD-123 flat lead package, making it an ideal choice for high-density circuit boards where space is at a premium.

Key Features

  • Zener Voltage: The diode provides a nominal Zener voltage of 51V, making it suitable for a variety of voltage stabilization tasks.
  • Power Dissipation: With a power dissipation of 1W, it can handle significant power levels, suitable for a range of electronic applications.
  • Package: The SOD-123 package is not only space-efficient but also offers excellent thermal performance for its size.
  • Low Leakage: The device has low leakage current, ensuring efficient operation and minimal power loss.
  • High Surge Capability: It is capable of withstanding surge currents, providing reliable performance under stress conditions.

Applications

The SMF51AT1G is versatile and can be used in various applications such as:

  • Consumer electronics
  • Telecommunication devices
  • Power management systems
  • Computing devices
  • Industrial equipment

Quality and Reliability

ON Semiconductor is known for their commitment to quality, and the SMF51AT1G is no exception. It is manufactured to high standards, ensuring reliability and performance consistency. This Zener diode is a solid choice for designers looking for a dependable component to provide voltage regulation in their electronic circuits.

Environmental Compliance

The SMF51AT1G complies with various environmental standards, including RoHS and Pb-Free, which makes it suitable for use in environmentally sensitive applications and helps manufacturers meet regulations for electronic products.

You May Also Be Interested in

Vishay
TVS DIODE 20VWM 32.4VC DO218AB
Lowest to $0.6537
Nexperia USA Inc.
ESD Protection Diodes / TVS Diodes Dual USB 2.0 integrated ESD protection
Lowest to $0.2359
Littelfuse Inc.
TVS Diode Single Uni-Dir 18V 600W Automotive 2-Pin SMB T/R / TVS DIODE 18VWM 29.2VC SMB
Lowest to $0.5571
Micro Commercial Co
TVS DIODE 13VWM 21.5VC SMB
Need more? Email Us
Vishay
TVS DIODE 26VWM 42.1VC DO218AB
Need more? Email Us
Semtech Corporation
TVS DIODE 15VWM 30VC
Lowest to $4.0796
Comchip Technology
TVS DIODE 7VWM 12VC R6
Need more? Email Us
Vishay
TVS DIODE 15.3VWM 25.2VC DO204AC
Lowest to $0.2360
Vishay
TVS DIODE 23.1VWM 37.5VC AXIAL
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess