EN
  • EN
  • DE

SMBT1580LT1G

Part No SMBT1580LT1G
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE STD REC SOT23 / Diode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Mfr ON Semiconductor
Series *
Package Tape & Reel
Product Status Obsolete
Base Product Number SMBT1580
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1094204-SMBT1580LT1G
Ultra Librarian 3D Model Ultra Librarian SMBT1580LT1G CAD Model

Description

The SMBT1580LT1G from ON Semiconductor is a high-performance bipolar transistor designed to meet the rigorous demands of modern electronic circuits. This versatile NPN transistor is housed in a compact SOT-23 package, making it ideal for space-constrained applications where efficiency and reliability are paramount.

Key Features

  • Device Type: Bipolar (BJT) - Single
  • Configuration: Single NPN Transistor
  • Collector-Emitter Voltage (VCEO): 80V
  • Collector-Base Voltage (VCBO): 80V
  • Emitter-Base Voltage (VEBO): 5V
  • Collector Current (IC): 500mA
  • Power Dissipation (Pd): 225mW
  • DC Current Gain (hFE): 100 at 10mA, 5V
  • Operating Temperature Range: -55°C to +150°C
  • Package / Case: SOT-23-3

Product Applications

The SMBT1580LT1G transistor is commonly used in a wide range of applications, including but not limited to:

  • Switching and Amplification
  • Power Management
  • Signal Processing
  • Motor Control Circuits
  • Consumer Electronics
  • Telecommunication Systems

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the SMBT1580LT1G is no exception. This product is manufactured with state-of-the-art technology, ensuring high reliability and performance consistency. Each unit undergoes rigorous testing to guarantee it meets the industry standards for quality and durability.

Environmental Compliance

The SMBT1580LT1G is a RoHS compliant product, adhering to the European Union's directive on the restriction of the use of certain hazardous substances in electrical and electronic equipment. This initiative ensures that the product is environmentally friendly and reduces the ecological footprint of electronic waste.

With its robust design, superior electrical characteristics, and ON Semiconductor's assurance of quality, the SMBT1580LT1G is an excellent choice for designers seeking a reliable NPN transistor for their next project.

You May Also Be Interested in

Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980
Nexperia USA Inc.
BAS16J-Q/SOD323F/SOD323F
Lowest to $0.0547
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SUB SMA
Lowest to $0.0971
Nexperia USA Inc.
DIODE SCHOTTKY 30V 2A SOD123
Lowest to $5.8209
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Nexperia USA Inc.
DIODE SCHOTT 100V 5A SOD128/CFP5
Lowest to $7.2762
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
1,575+ $0.0367 $57.8025
3,835+ $0.0302 $115.8170
5,930+ $0.0293 $173.7490
8,165+ $0.0283 $231.0695
10,550+ $0.0274 $289.0700
14,155+ $0.0245 $346.7975
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 69,000 pieces
MOQ: 1575 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess