The SMBT1234LT1G is a high-performance, durable bipolar junction transistor (BJT) from ON Semiconductor, a leading manufacturer in the semiconductor industry. This transistor is designed to meet the needs of a wide range of electronic applications, providing reliable switching and amplification functions with a focus on energy efficiency and compact design.
Key Features
- Device Type: PNP Bipolar Transistor
- Configuration: Single
- Collector-Emitter Voltage (VCEO): 50V
- Collector Base Voltage (VCBO): 50V
- Emitter Base Voltage (VEBO): 5V
- Collector Current (IC): 800 mA
- Power Dissipation: 225 mW
- DC Current Gain (hFE): 100 to 300 at 10mA, 5V
- Operating Temperature Range: -55°C to +150°C
- Package / Case: SOT-23-3
- Mounting Type: Surface Mount
- RoHS: Compliant
Applications
The SMBT1234LT1G is versatile and can be used in various applications such as:
- Signal amplification in audio and video equipment
- Switching circuits in consumer electronics
- Power management in portable devices
- Driver stages in amplifiers
- Regulation and control systems
Quality and Reliability
ON Semiconductor is committed to providing high-quality products. The SMBT1234LT1G is manufactured under strict quality control measures to ensure performance and reliability. The device is also supported by ON Semiconductor's technical expertise and customer service, making it a trustworthy choice for designers and engineers seeking components for their next project.
Environmental Compliance
The SMBT1234LT1G is a RoHS-compliant product, meaning it is free from hazardous substances such as lead, mercury, and cadmium. This compliance ensures that the product is environmentally friendly and suitable for use in various markets worldwide, adhering to the highest standards of safety and sustainability.