EN
  • EN
  • DE

SMBT1232LT1

Part No SMBT1232LT1
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 328262-SMBT1232LT1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SMBT1232LT1 CAD Model

Description

The ON Semiconductor SMBT1232LT1 is a high-performance NPN bipolar junction transistor (BJT) designed to deliver reliable and efficient performance for a wide range of applications. This versatile transistor is well-suited for use in signal processing, amplification, and switching applications, making it a valuable component for designers and engineers in the electronics industry.

Key Features

  • Device Type: NPN Bipolar Transistor
  • Package: SOT-23, a compact and surface-mountable form factor, ideal for space-constrained applications.
  • Collector-Emitter Voltage (Vceo): Capable of withstanding voltages up to 50V, providing a good margin for varied electronic designs.
  • Collector Current (Ic): Offers a continuous collector current of up to 500mA, suitable for driving moderate loads.
  • DC Current Gain (hFE): Features a high DC current gain, ensuring efficient current amplification in circuits.
  • Power Dissipation: Can dissipate up to 225mW, allowing for adequate power handling within its compact package.
  • High Transition Frequency: With a transition frequency (ft) of 100MHz, it is optimized for high-speed switching and amplification in RF applications.
  • Low Collector-Emitter Saturation Voltage: This characteristic reduces power loss and improves efficiency in saturation mode operations.

Applications

The SMBT1232LT1 is designed to meet the requirements of a diverse set of applications. It is particularly useful in:

  • General-purpose switching and amplification
  • Audio amplifiers and signal processing
  • Driver stages in hi-fi amplifiers and television circuits
  • Linear amplification and switching in industrial controls
  • Load/relay drivers, oscillator circuits, and timing circuits

Quality and Reliability

ON Semiconductor is known for its commitment to quality and reliability, and the SMBT1232LT1 is no exception. This transistor is manufactured with state-of-the-art processes and is subjected to rigorous testing to ensure it meets the highest standards of performance and durability.

Environmental Information

The SMBT1232LT1 is RoHS compliant and free from harmful substances, reflecting ON Semiconductor's dedication to environmental responsibility and the production of eco-friendly components.

You May Also Be Interested in

Harris Corporation
DIODE GEN PURP 600V 8A TO220AC / Diode 600 V 8A Through Hole TO-220AC
Need more? Email Us
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Need more? Email Us
AVX Corp/Kyocera Corp
DIODE SCHOTTKY 30V 3A NSMC
Need more? Email Us
Panjit
DIODE GEN PURP 600V 1A SOD123FL
Lowest to $0.0974
Harris Corporation
DIODE GEN PURP 400V 4A TO252
Lowest to $0.9380
Diodes Incorporated
DIODE SBR 45V 3A SMAF
Need more? Email Us
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Need more? Email Us
Rohm Semiconductor
DIODE SCHOTTKY 30V PMDT / Diode
Need more? Email Us
ON Semiconductor
SS SOT23 GP XSTR SPCL TR / Diode
Lowest to $0.2329

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
435+ $0.1340 $58.2900
1,055+ $0.1097 $115.7335
1,635+ $0.1063 $173.8005
2,250+ $0.1028 $231.3000
2,910+ $0.0993 $288.9630
3,900+ $0.0889 $346.7100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 435 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess