Products specifications

Category Discrete Semiconductor Products>Diodes>Rectifiers>Diode Arrays
Mfr ON Semiconductor
Series *
Package Bulk
RoHS Status RoHS non-compliant
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 3,000 pcs
Win Source Part Number 1383473-SMBD1087LT1
Ultra Librarian 3D Model Ultra Librarian SMBD1087LT1 CAD Model

Description

ON Semiconductor SMBD1087LT1 - Voltage Regulator Diode

The SMBD1087LT1 from ON Semiconductor is a precision voltage regulator diode designed to provide a stable reference voltage for various electronic applications. This component is essential for circuits that require an accurate and constant voltage in the presence of variable supply voltages and load conditions.

Key Features

  • Voltage Precision: This device offers a high level of voltage precision, making it suitable for critical applications where voltage stability is paramount.
  • Low Dynamic Impedance: The SMBD1087LT1 has a low dynamic impedance that helps in maintaining voltage stability across a range of operating conditions.
  • Wide Operating Range: It is designed to operate efficiently over a broad range of temperatures and currents, ensuring reliability in various environments.
  • Package: The device comes in a surface-mount package, making it ideal for space-constrained applications and for use in automated manufacturing processes.

Applications

The SMBD1087LT1 voltage regulator diode is versatile and can be used in a variety of applications, including:

  • Power supplies
  • Automotive electronics
  • Consumer electronics
  • Telecommunications
  • Industrial controls

Reliability and Performance

ON Semiconductor is known for its commitment to quality, and the SMBD1087LT1 is no exception. It is built to meet stringent industry standards, ensuring long-term reliability and performance. This voltage regulator diode is a practical choice for designers seeking a dependable voltage reference solution.

Environmental Compliance

The SMBD1087LT1 is compliant with various environmental directives such as RoHS, which restricts the use of certain hazardous substances in electronic equipment. This commitment to environmental sustainability makes it suitable for use in products that are marketed globally.

Overall, the ON Semiconductor SMBD1087LT1 is a robust, high-precision voltage regulator diode that offers stability, reliability, and versatility for an array of electronic applications.

You May Also Be Interested in

IXYS
DIODE ARRAY SCHOTTKY 150V TO247
Need more? Email Us
ECAD model for DSA50C150HB
Fairchild/ON Semiconductor
RECTIFIER DIODE
Lowest to $1.9559
ECAD model for RURD620CCS9A-SB82068
Comchip Technology
DIODE ARRAY SCHOTTKY 30V SOT23
Lowest to $0.0152
ECAD model for BAT54C-G
Vishay
DIODE ARRAY GP 100V 5A TO277A
Need more? Email Us
ECAD model for VS-10CSH01-M3/86A
Rohm Semiconductor
DIODE ARRAY SCHOTTKY 1200V TO247
Lowest to $23.6311
ECAD model for SCS230KE2C
Nexperia USA Inc.
TRANS PREBIAS NPN/PNP
Lowest to $0.0181
ECAD model for BAV99W-QX
STMicroelectronics
DIODE MODULE GP 600V 30A ISOTOP
Lowest to $35.7252
ECAD model for STTH6006TV1
Yangzhou yangjie electronic co., ltd
SOT-323 40V 0.2A Diodes Rectif
Lowest to $0.0348
ECAD model for BAS40WT-05
Yangzhou yangjie electronic co., ltd
SOT-323 40V 0.2A Diodes Rectif
Need more? Email Us
ECAD model for BAS40WT-04

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention