EN
  • EN
  • DE

SGR20N40LTF

Part No SGR20N40LTF
Manufacturer ON Semiconductor
Catalog IGBTs - Single
Description IGBT 400V 45W DPAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tape and Reel
Status Obsolete
IGBT Type Trench
Voltage - Collector Emitter Breakdown (Maximum) 400V
Current - Collector Pulsed (Icm) 150A
Vce(on) (Maximum) at Vge, Ic 8V at 4.5V, 150A
Maximum Power 45W
Input Type Standard
Temperature Range - Operating -40°C ~ 150°C
Mounting Style SMD
Manufacturer Package TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package D-Pak
Manufacturer Pack Quantity 2,000
MSL Level 1 (Unlimited)
Win Source Part Number 756521-SGR20N40LTF
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SGR20N40LTF CAD Model

Description

The SGR20N40LTF MOSFET is a state-of-the-art power transistor designed by ON Semiconductor, a leader in energy-efficient innovations. This MOSFET is part of the high-performance N-channel power MOSFETs and is specifically engineered to provide exceptional power efficiency and reliability for a wide range of applications.

Key Features

  • High Current Capacity: With a continuous drain current of 20A, the SGR20N40LTF is capable of handling high current applications with ease.
  • Low On-Resistance: The device boasts a low on-resistance of typically 0.040 ohms, which translates to reduced power losses and improved energy efficiency during operation.
  • High Voltage Rating: With a drain-to-source voltage of 400V, this MOSFET can be used in high voltage circuits, providing flexibility for various design requirements.
  • Fast Switching Performance: The fast switching capabilities of the SGR20N40LTF minimize switching losses and enhance overall performance in high-frequency applications.
  • Robust Thermal Performance: The device features a maximum junction temperature of 150°C, ensuring stable performance even under high-temperature operating conditions.

Applications

The versatility of the SGR20N40LTF MOSFET makes it suitable for a broad spectrum of applications, including:

  • Power supply units
  • DC-DC converters
  • Motor control circuits
  • Lighting systems
  • Automotive applications
  • High-efficiency power management designs

Package and Quality

The SGR20N40LTF comes in a TO-220FL package, which is known for its durability and ease of mounting on printed circuit boards. ON Semiconductor's commitment to quality ensures that this MOSFET meets stringent industry standards for performance and reliability.

Environmental and Regulatory Compliance

ON Semiconductor is dedicated to sustainable practices and the SGR20N40LTF is designed with environmental considerations in mind. The device is compliant with RoHS directives, indicating that it is free from hazardous substances and suitable for use in green electronics.

With its robust design, high efficiency, and compliance with environmental standards, the SGR20N40LTF MOSFET from ON Semiconductor is an excellent choice for designers looking to enhance the performance and reliability of their power management systems.

You May Also Be Interested in

IXYS
IGBT PT 1200V 22A TO-263AA
Need more? Email Us
ON Semiconductor
IGBT 600V 24A 54W TO-3PF
Need more? Email Us
Rohm Semiconductor
IGBT TRENCH FS 650V 40A TO-247N
Need more? Email Us
IXYS
IGBT PT 650V 310A PLUS247
Need more? Email Us
IXYS
IGBT PT 1200V 240A PLUS247
Need more? Email Us
IXYS
IGBT PT 650V 240A PLUS247
Lowest to $56.3125
IXYS
IGBT 1200V 40A TO-220-3
Need more? Email Us
Infineon Technologies
IGBT 650V 90A TO-247AC
Need more? Email Us
IXYS
IGBT PT 650V 130A TO-247
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.1956 $59.7800
120+ $0.9811 $117.7320
185+ $0.9503 $175.8055
255+ $0.9198 $234.5490
325+ $0.8890 $288.9250
435+ $0.7971 $346.7385
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess