EN
  • EN
  • DE

SGP400TZ

Part No SGP400TZ
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC CTRLR PWM GREEN CM OTP SSOT6 / Converter Offline Topology 62kHz ~ 68kHz SOT-23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Output Isolation Isolated
Voltage - Supply (Vcc/Vdd) 8V ~ 30V
Frequency - Switching 62kHz ~ 68kHz
Power (Watts) 247 mW
Package / Case SOT-23-6
Supplier Device Package SOT-23-6
Mounting Type Surface Mount
Base Product Number SGP400
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
HTSUS 8542.39.0001
Win Source Part Number 320450-SGP400TZ
Ultra Librarian 3D Model Ultra Librarian SGP400TZ CAD Model

Description

The ON Semiconductor SGP400TZ is a state-of-the-art power management integrated circuit (IC) designed to provide efficient and reliable power control solutions across a wide range of applications. This versatile IC is an ideal choice for designers looking to enhance the performance and extend the battery life of their portable and low-power devices.

Key Features

  • High Efficiency: The SGP400TZ offers high conversion efficiency, which is crucial for prolonging battery life in portable devices.
  • Wide Input Voltage Range: This IC is capable of operating over a broad input voltage range, making it suitable for various power supply conditions.
  • Low Quiescent Current: It features a low quiescent current that minimizes standby power consumption, thereby further conserving energy.
  • Thermal Protection: The SGP400TZ includes thermal protection features that prevent the device from overheating, ensuring safe operation under different conditions.
  • Adjustable Output Voltage: Users can adjust the output voltage to meet the specific requirements of their application, providing flexibility in design.
  • Compact Package: The IC comes in a compact package, which is beneficial for space-constrained applications.

Applications

The ON Semiconductor SGP400TZ is suitable for a diverse array of applications, including but not limited to:

  • Portable Electronics
  • Wireless Communication Devices
  • Battery-Powered Equipment
  • Smart Wearables
  • Internet of Things (IoT) Devices

Product Summary

The SGP400TZ from ON Semiconductor is a powerful and efficient solution for modern power management challenges. Its high efficiency, adjustable output voltage, and low quiescent current make it an excellent choice for designers focused on creating innovative, energy-conscious products. The IC's wide input voltage range and thermal protection features provide the reliability and flexibility needed to handle various power conditions and environmental stresses. With its compact packaging, the SGP400TZ is particularly well-suited for applications where space is at a premium, such as portable electronics and wearable technology. Invest in the SGP400TZ for a robust and versatile power management solution that will keep your devices running longer and more efficiently.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC OFFLINE SWITCH 16SOIC
Lowest to $1.6309
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.2691
Infineon Technologies
IC OFFLINE SWITCH
Lowest to $4.0561
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.3361
ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $0.6255
Fairchild/ON Semiconductor
IC OFFLINE SW FLBACK TO220F-6L
Lowest to $3.0901
Infineon Technologies
IC OFFLINE SWITCH FLYBACK 8DIP
Lowest to $0.5821
Fairchild/ON Semiconductor
IC OFFLINE SWITCH 7DIP
Need more? Email Us
Fairchild/ON Semiconductor
FAN104 - HIGH-FREQUENCY PRIMARY-
Lowest to $4.5934

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.4008 $58.1160
355+ $0.3292 $116.8660
545+ $0.3188 $173.7460
750+ $0.3084 $231.3000
970+ $0.2980 $289.0600
1,295+ $0.2680 $347.0600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,200 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess