Products specifications Report Issue?

Manufacturer ON Semiconductor
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 189256-SFT1407
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SFT1407 CAD Model

Description

The SFT1407 from ON Semiconductor is a state-of-the-art power MOSFET designed to deliver high efficiency and performance for a wide range of applications. This device is a testament to ON Semiconductor's commitment to providing innovative solutions that meet the evolving needs of the electronics industry.

Key Features

  • Low On-Resistance: The SFT1407 boasts an extremely low on-resistance, which translates to reduced conduction losses and improved overall efficiency in power conversion applications.
  • High-Speed Switching: Designed for high-speed switching, this MOSFET is capable of operating at high frequencies, making it suitable for applications such as switch-mode power supplies and DC-DC converters.
  • Robust Thermal Performance: With an excellent thermal design, the SFT1407 can handle high levels of power without overheating, ensuring reliability and longevity in demanding situations.
  • Gate Charge Optimization: The device features an optimized gate charge, which helps to reduce switching losses and enables efficient operation at high switching frequencies.

Applications

The SFT1407 is versatile and can be used in a variety of applications, including:

  • Power Supply Units (PSUs)
  • DC-DC Converters
  • Motor Control Systems
  • LED Lighting
  • Automotive Electronics
  • Telecommunication Infrastructure

Quality and Reliability

ON Semiconductor is known for its high-quality products, and the SFT1407 is no exception. It is manufactured to the highest standards and has undergone rigorous testing to ensure it meets the stringent requirements for industrial and automotive applications.

Environmental Considerations

Committed to environmental sustainability, ON Semiconductor has designed the SFT1407 to comply with RoHS directives, minimizing the use of hazardous substances in its construction. This makes the SFT1407 not only an efficient choice for your power management needs but also an environmentally conscious one.

You May Also Be Interested in

Infineon Technologies
HEXFET Power MOSFET | MOSFET N-CH 20V 92A TO-220AB
Lowest to $0.3484
ECAD model for IRF3711Z
UMW
20V 3.77A 750MW [email protected],5A 850
Lowest to $0.0239
ECAD model for SI2312A
Renesas Electronics America
Silicon N Channel Power MOS FET Power Switching | MOSFET N-CH 250V 10A WPAK
Need more? Email Us
ECAD model for HAT2192WP-EL-E
STMicroelectronics
Switching applications | MOSFET N-CH 950V 8A TO-247
Lowest to $4.0528
ECAD model for STW10N95K5
ON Semiconductor
N-Channel SuperFET II MOSFET | MOSFET N-CH 600V 22A TO247
Lowest to $4.3331
ECAD model for FCH170N60
Vishay
SMPS MOSFET | MOSFET N-CH 600V 22A TO-247AC
Lowest to $7.3409
ECAD model for IRFP22N60K
IXYS
HiPerFET Power MOSFETs | MOSFET N-CH 70V 200A SOT-227B
Need more? Email Us
ECAD model for IXFN200N07
IXYS
PolarHT HiPerFET Power MOSFET | MOSFET N-CH 200V 140A TO-264
Lowest to $19.1996
ECAD model for IXFK140N20P
Torex Semiconductor Ltd
Lowest to $0.1578
ECAD model for XP151A12A2MRN

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention