EN
  • EN
  • DE

SCV8182DSR4

Part No SCV8182DSR4
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 316920-SCV8182DSR4
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SCV8182DSR4 CAD Model

Description

The SCV8182DSR4 from ON Semiconductor is a cutting-edge, high-performance dual operational amplifier designed to meet a wide range of applications requiring precision, low noise, and high-speed operation. This dual op-amp is ideal for use in audio processing, active filters, and industrial measurement equipment, where maintaining signal integrity is crucial.

Key Features:

  • High Gain Bandwidth Product: The SCV8182DSR4 boasts a high gain bandwidth product, enabling it to maintain its performance over a wide range of frequencies, making it suitable for high-speed signal processing applications.
  • Low Noise Performance: With its low-noise design, this operational amplifier ensures a clean signal path, minimizing the introduction of unwanted noise, which is critical for audio and instrumentation applications.
  • Low Distortion: The device features low harmonic distortion, which is essential for maintaining the integrity of the original signal in high-fidelity audio systems and precision analog circuits.
  • Wide Supply Voltage Range: The SCV8182DSR4 operates across a broad supply voltage range, providing flexibility in various application designs and ensuring compatibility with a range of power sources.
  • Stable with Capacitive Loads: This dual op-amp is designed to be stable when driving capacitive loads, which is an essential feature for applications involving ADCs or DACs.

Applications:

  • Professional Audio Equipment
  • Active Filters and Signal Conditioning
  • Analog to Digital Converters (ADCs)
  • Industrial Measurement and Automation
  • Test and Measurement Systems

The SCV8182DSR4 from ON Semiconductor is provided in a compact, surface-mount package, which allows for efficient use of board space in densely packed electronic designs. Its robust construction ensures reliable operation even in challenging environmental conditions. Whether you are designing high-end audio gear or precision measurement instruments, the SCV8182DSR4 offers the performance and reliability that modern electronics demand.

You May Also Be Interested in

Semtech Corporation
Lowest to $0.2529
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Semtech Corporation
Lowest to $13.0434
Fuji Electric
Need more? Email Us
ON Semiconductor
Lowest to $0.8593
Semtech Corporation
Need more? Email Us
Mitsubishi
Need more? Email Us
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9864 $59.1840
145+ $0.8097 $117.4065
225+ $0.7842 $176.4450
305+ $0.7588 $231.4340
395+ $0.7334 $289.6930
530+ $0.6584 $348.9520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,010 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess