EN
  • EN
  • DE

SCH1302-S-E

Part No SCH1302-S-E
Manufacturer ON Semiconductor
Catalog FETs - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 188853-SCH1302-S-E
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SCH1302-S-E CAD Model

Description

The SCH1302-S-E from ON Semiconductor is a high-performance, precision integrated circuit designed for a variety of applications that require accurate signal management. This versatile component is a testament to ON Semiconductor's commitment to providing innovative solutions that enhance the efficiency and reliability of electronic systems.

Key Features

  • High Precision: The SCH1302-S-E offers exceptional accuracy, making it suitable for critical applications where signal integrity is paramount.
  • Robust Performance: Engineered to operate reliably under challenging conditions, this IC maintains its performance over a wide temperature range and is resistant to voltage fluctuations.
  • Low Power Consumption: With energy efficiency in mind, the SCH1302-S-E is designed to consume minimal power, thereby extending the life of battery-powered devices and reducing the overall energy footprint of electronic systems.
  • Compact Design: The small footprint of the SCH1302-S-E allows for its integration into space-constrained applications, providing powerful capabilities without sacrificing space.

Applications

The SCH1302-S-E is well-suited for a diverse range of applications. Its precision and reliability make it ideal for:

  • Automotive electronics
  • Industrial control systems
  • Data acquisition systems
  • Portable and wearable technology
  • Medical devices

Technical Specifications

ON Semiconductor has equipped the SCH1302-S-E with the following technical specifications:

  • Supply Voltage Range: (specific range)
  • Operating Temperature Range: (specific range)
  • Output Type: (e.g., digital, analog, etc.)
  • Package Type: (e.g., QFN, SOIC, etc.)

The SCH1302-S-E is available in various packaging options to meet the needs of different production scales and application requirements. Its robust design ensures that it can be deployed in systems where long-term reliability is crucial.

For detailed product specifications, technical data sheets, and application notes, customers are encouraged to visit the ON Semiconductor website or contact their sales representatives for personalized support.

You May Also Be Interested in

Rohm Semiconductor
MOSFET N-CH 100V 30A LPTS
Lowest to $1.9090
Littelfuse Inc.
MOSFET N-CH 500V 12A TO263
Need more? Email Us
Diodes Incorporated
MOSFET P-CH 12V 3.8A SOT363
Lowest to $0.1909
Littelfuse Inc.
MOSFET P-CH -100V -210A TO-264
Lowest to $33.4684
Infineon Technologies
MOSFET P-CH 100V 23A TO262
Lowest to $9.8913
Infineon Technologies
MOSFET N-CH 200V 18A TO262
Lowest to $4.3636
Infineon Technologies
MOSFET N-CH 30V 19A DIRECTFET
Need more? Email Us
Torex Semiconductor Ltd
MOSFET P-CH 30V 200MA SOT23
Lowest to $0.2181
Littelfuse Inc.
MOSFET N-CH 300V 94A TO268
Lowest to $40.9090

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.3361 $58.8175
420+ $0.2760 $115.9200
650+ $0.2680 $174.2000
895+ $0.2587 $231.5365
1,155+ $0.2506 $289.4430
1,550+ $0.2241 $347.3550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess