EN
  • EN
  • DE

SC34002ZF02

Part No SC34002ZF02
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 315276-SC34002ZF02
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SC34002ZF02 CAD Model

Description

The SC34002ZF02 from ON Semiconductor is a highly efficient, robust power management integrated circuit designed for a wide range of applications. This versatile component is engineered to deliver stable performance, long-term reliability, and is an ideal choice for designers looking to optimize their power management solutions.

Key Features

  • High Efficiency: The SC34002ZF02 is designed to provide maximum efficiency, which helps in reducing heat dissipation and improving system performance.
  • Wide Voltage Range: It operates over a broad voltage range, making it suitable for various applications from battery-powered devices to industrial systems.
  • Compact Design: Its small footprint allows for integration into space-constrained designs, offering a compact power management solution without compromising on performance.
  • Durability: ON Semiconductor's commitment to quality ensures that the SC34002ZF02 is built to withstand the rigors of real-world applications, providing a reliable solution for critical systems.

Applications

The SC34002ZF02 is versatile enough to be used in multiple applications, including but not limited to:

  • Portable and wearable devices
  • IoT devices
  • Healthcare monitoring systems
  • Industrial controls
  • Power supply modules

Technical Specifications

Below are some of the key technical specifications of the SC34002ZF02:

  • Output Voltage: The device provides a stable output voltage, ensuring consistent power supply to the load.
  • Switching Frequency: It features a high switching frequency, which allows for smaller external components and reduces overall system size.
  • Thermal Performance: Excellent thermal performance is guaranteed, thanks to ON Semiconductor's advanced packaging technology.

Conclusion

ON Semiconductor's SC34002ZF02 is a testament to the company's dedication to providing high-quality power management solutions. With its high efficiency, wide voltage range, compact design, and durability, it stands out as a reliable choice for designers and engineers looking to enhance their products with superior power management capabilities. Whether for consumer electronics or industrial applications, the SC34002ZF02 is designed to meet the demands of today's high-performance electronics.

You May Also Be Interested in

Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Lowest to $0.2529
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Mitsubishi
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $16.3040
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess