EN
  • EN
  • DE

WP-91832L1

Part No WP-91832L1
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 402956-WP-91832L1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian WP-91832L1 CAD Model

Description

The WP-91832L1 is a cutting-edge semiconductor product from Texas Instruments, renowned for its high-performance and reliability in a wide range of electronic applications. This component embodies the quality and innovation that Texas Instruments is known for, making it an ideal choice for engineers and designers seeking to enhance their electronic systems.

Key Features

  • High Precision: The WP-91832L1 is designed to deliver precise results, ensuring accurate performance for critical applications.
  • Low Power Consumption: This product is optimized for energy efficiency, which helps to extend battery life in portable devices and reduces power costs in stationary applications.
  • Durability: Texas Instruments' WP-91832L1 is built to last, with a robust construction that can withstand challenging conditions and deliver consistent performance over time.
  • Wide Operating Temperature Range: Suitable for various environments, the device operates effectively across a broad temperature spectrum.
  • Compatibility: The WP-91832L1 is designed to be compatible with a range of microcontrollers and processors, offering flexibility in system design.

Applications

The versatility of the WP-91832L1 allows it to be used across multiple industries and applications, including:

  • Automotive systems
  • Industrial automation
  • Consumer electronics
  • Telecommunications
  • Medical devices

Technical Specifications

Parameter Value
Supply Voltage Specified Range (e.g., 2.7V to 5.5V)
Operating Temperature Specified Range (e.g., -40°C to 85°C)
Package Type Surface-Mount or Through-Hole (as applicable)
Interface Digital/Analog (as applicable)

For more detailed technical information, datasheets, and support resources, customers are encouraged to visit the official Texas Instruments website or contact their support team.

You May Also Be Interested in

Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Protek Devices
Need more? Email Us
Protek Devices
Need more? Email Us
Protek Devices
Need more? Email Us
Via
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $8.9258
Atmel
Frequency Synthesizer for Radio Tuning
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess