EN
  • EN
  • DE

SC14S01FER

Part No SC14S01FER
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description LOG CMOS GATE NOR / IC Channel
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Gates and Inverters
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Base Product Number SC14S01
Standard Package 3,000 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 933110-SC14S01FER
Ultra Librarian 3D Model Ultra Librarian SC14S01FER CAD Model

Description

The SC14S01FER is a cutting-edge semiconductor device manufactured by ON Semiconductor, a leader in the electronic components industry. This product is designed to meet the rigorous demands of modern electronic circuits, providing a reliable and efficient solution for a wide range of applications.

Key Features

  • High Performance: The SC14S01FER is engineered for optimal performance in high-speed switching applications. Its design ensures minimal power loss and heat generation, which is crucial for maintaining the integrity of electronic systems.
  • Durability: Built with robust materials, the SC14S01FER is capable of withstanding harsh operating conditions, making it suitable for industrial and automotive applications where reliability is paramount.
  • Energy Efficiency: ON Semiconductor is known for its commitment to energy efficiency, and the SC14S01FER is no exception. It is designed to operate with a low quiescent current, reducing the overall power consumption of the systems it is integrated into.
  • Compact Form Factor: The device comes in a compact package, allowing for easy integration into space-constrained designs without compromising on functionality or power.

Applications

The SC14S01FER is versatile and can be used in various applications, including:

  • Power management circuits
  • Switching power supplies
  • DC-DC converters
  • Automotive electronics
  • Industrial control systems

Technical Specifications

Below are some of the technical specifications of the SC14S01FER:

  • Package Type: Efficient and space-saving packaging
  • Operating Temperature Range: Suitable for a wide range of temperatures, ensuring performance under varying environmental conditions
  • Compliance: Meets industry standards for safety and performance

ON Semiconductor's SC14S01FER is a testament to the company's dedication to producing high-quality components that enhance the performance and efficiency of electronic products. Its robustness, energy efficiency, and compact design make it an ideal choice for designers looking to create reliable and powerful electronic systems.

You May Also Be Interested in

Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161
Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821
Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911
Texas Instruments
SN74LVC2G157DCUTG4 Texas Instruments Logic Gates Single 2-Line to 1-L ine Data Selector/M datasheet, inventory, & pricing.
Lowest to $0.2329
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC88A / Inverter IC 1 Channel Open Drain SC-88A (SC-70-5/SOT-353)
Lowest to $0.0722
Texas Instruments
IC INVERTER 6CH 6-INP 14SO
Lowest to $0.3784

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess