EN
  • EN
  • DE

SBT700-06RH-1E

Part No SBT700-06RH-1E
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description SBT700-06RH - SCHOTTKY BARRIER D / Diode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 207 pcs
Moisture Sensitivity Level (MSL) Vendor Undefined
REACH Status REACH Unaffected
Win Source Part Number 1282245-SBT700-06RH-1E
Ultra Librarian 3D Model Ultra Librarian SBT700-06RH-1E CAD Model

Description

Introducing the SBT700-06RH-1E from ON Semiconductor

The SBT700-06RH-1E is a state-of-the-art power rectifier module designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This advanced semiconductor device is engineered to meet the stringent requirements of high-performance power conversion applications.

Key Features

  • High Voltage Capability: The SBT700-06RH-1E is capable of withstanding reverse voltages up to 600V, making it suitable for a variety of applications in power supply systems where high voltage operation is a necessity.
  • Robust Current Rating: With a forward current rating of 700A, this module is designed to handle substantial current loads, ensuring reliable performance in high-power environments.
  • Efficient Heat Dissipation: The device is encapsulated in a package optimized for superior thermal management, which helps maintain efficiency and prolongs the life of the module.
  • Low Forward Voltage Drop: The SBT700-06RH-1E boasts a low forward voltage drop, minimizing power losses during conduction and enhancing overall system efficiency.
  • Isolated Baseplate: The module comes with an electrically isolated baseplate, providing an additional layer of protection against electrical shocks and ensuring user safety.

Applications

The versatility of the SBT700-06RH-1E makes it an ideal choice for a wide range of applications, including:

  • Power supplies for industrial equipment
  • DC to AC inverters for renewable energy systems
  • Motor drives and traction systems
  • Welding and battery chargers

Quality and Reliability

ON Semiconductor is committed to delivering products that not only meet but exceed industry standards for quality and reliability. The SBT700-06RH-1E is no exception, with rigorous testing protocols in place to ensure it performs under the most demanding conditions. Customers can trust this module to deliver consistent performance and durability.

In summary, the SBT700-06RH-1E from ON Semiconductor is a powerful and reliable component that is essential for modern power conversion systems. Its robust design, coupled with the company's commitment to quality, makes it an excellent choice for engineers and professionals looking for high-performance rectification solutions.

You May Also Be Interested in

Microchip Technology
DIODE GEN PURP 200V 2A A AXIAL
Lowest to $24.3750
DIOTEC Electronics Corporation
DIODE SCHOTTKY 100V 1A DO214AC
Lowest to $0.0409
Diodes Incorporated
DIODE GEN PURP 600V 8A TO220AC / Diode 600 V 8A Through Hole TO-220AC
Lowest to $0.3222
Surge Components
DIODE GEN PURP 600V 1A SOD123FL
Lowest to $0.0474
Harris Corporation
DIODE GEN PURP 600V 8A TO220AC / Diode 600 V 8A Through Hole TO-220AC
Need more? Email Us
Rohm Semiconductor
DIODE SCHOTTKY SMD / Diode
Need more? Email Us
Rohm Semiconductor
DIODE SCHOTTKY 30V 3A PMDS / Diode
Lowest to $0.1795
ON Semiconductor
30 V, 70 MILLI AMP SCHOTTKY BARR / Diode
Need more? Email Us
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6989 $59.4065
205+ $0.5735 $117.5675
315+ $0.5556 $175.0140
430+ $0.5377 $231.2110
560+ $0.5198 $291.0880
745+ $0.4659 $347.0955
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,940 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess