EN
  • EN
  • DE

SBT10100VCT

Part No SBT10100VCT
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Arrays
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Arrays
Win Source Part Number 188676-SBT10100VCT
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SBT10100VCT CAD Model

Description

The SBT10100VCT from ON Semiconductor is a high-performance, dual common-cathode Schottky barrier rectifier designed for high-efficiency power supply applications. It is housed in a TO-220AB package, which ensures robustness and durability for various circuit implementations.

Key Features

  • Voltage Rating: This device is capable of handling repetitive peak reverse voltages (VRRM) of up to 100 volts, making it suitable for a wide range of power rectification applications.
  • Current Capacity: It offers a high forward continuous current (IF(AV)) of 10 amperes at TL=105°C, which ensures reliable operation under high current conditions.
  • Low Forward Voltage Drop: The SBT10100VCT boasts a low forward voltage drop (VF), which enhances system efficiency by minimizing power losses during operation.
  • High-Temperature Operation: Its operating junction temperature range from -55°C to +150°C allows for stable performance in environments with varying thermal conditions.
  • Fast Switching Speed: The device's fast switching capability reduces switching losses and improves overall power efficiency.
  • Common-Cathode Configuration: The dual diode common-cathode configuration facilitates the use in bridge designs and other applications where a two-diode pair is required.

Applications

The SBT10100VCT is ideal for a variety of applications, including:

  • Switching power supplies
  • Converters
  • Free-wheeling diodes
  • Reverse battery protection
  • OR-ing diode
  • DC-DC converters

Product Benefits

With its high efficiency and reliability, the SBT10100VCT Schottky barrier rectifier from ON Semiconductor is an excellent choice for designers looking to improve power density and performance in their applications. Its low power loss and high surge capability ensure that it can handle the rigors of demanding electronic circuits, making it a versatile component for modern power management solutions.

You May Also Be Interested in

Taiwan Semiconductor
DIODE ARRAY SCHOT 20A TO263AB
Need more? Email Us
Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us
IXYS
DIODE MOD GP 1800V 64A TO-240AA
Need more? Email Us
IXYS
DIODE MOD GP 1800V 120A TO-240AA
Need more? Email Us
Vishay
DIODE MOD GP 200V 480A TO-244AB
Need more? Email Us
Micro Commercial Co
DIODE ARRAY GP 250V 200MA SOT23
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 60A MODULE
Need more? Email Us
Rohm Semiconductor
DIODE ARRAY SCHOT 40V 30MA EMD3F
Lowest to $0.1165
Vishay
DIODE MOD GP 1000V 50A ADDAPAK
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.6242 $60.3566
54+ $2.1541 $116.3214
84+ $2.0859 $175.2156
115+ $2.0189 $232.1735
148+ $1.9520 $288.8960
199+ $1.7498 $348.2102
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess