EN
  • EN
  • DE

SBS822-TL-W

Part No SBS822-TL-W
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY SCHOTTKY 20V 5MCPH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 1 Weeks
Features Diode Array 2 Independent Schottky 20 V 1A Surface Mount 6-SMD (5 Leads), Flat Lead
Manufacturer ON Semiconductor
Package Reel - TR
Speed Fast Recovery =< 500ns, > 200mA (Io)
Mounting Surface Mount
Package 6-SMD (5 Leads), Flat Lead
Case / Package 5-MCPH
Family Name SBS822
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number SBS822-TL-W-ND, SBS822-TL-WOSTR, SBS822-TL-WOSCT, SBS822-TL-WOSDKR
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 933099-SBS822-TL-W
Ultra Librarian 3D Model Ultra Librarian SBS822-TL-W CAD Model

Description

The SBS822-TL-W from ON Semiconductor is a highly efficient and reliable Schottky Barrier Diode designed for voltage clamping applications, protection circuits, and rectification processes. This diode is particularly well-suited for high-frequency inverters, DC-DC converters, and freewheeling diodes in various electronic devices.

Key Features

  • Low Forward Voltage Drop: The SBS822-TL-W boasts a low forward voltage drop, which significantly reduces power loss and improves efficiency in the application it is used.
  • High Surge Capability: This diode can handle high surge currents, making it ideal for applications that may experience unexpected voltage spikes.
  • Compact Package: Encased in a small and flat lead SOD-323FL package, the SBS822-TL-W saves valuable space on the PCB without sacrificing performance.
  • High Reliability: ON Semiconductor's commitment to quality ensures that the SBS822-TL-W diode offers excellent reliability for a long service life in critical applications.
  • Lead-Free and RoHS Compliant: This product adheres to environmental standards, being lead-free and compliant with the Restriction of Hazardous Substances (RoHS) directive.

Applications

The versatile nature of the SBS822-TL-W makes it suitable for a wide range of applications. It is commonly used in:

  • Power management systems
  • Automotive applications
  • Portable devices
  • Switching power supplies
  • DC-DC converters
  • Reverse battery protection circuits

Technical Specifications

  • Package: SOD-323FL
  • Maximum Repetitive Reverse Voltage (Vrrm): 20V
  • Forward Continuous Current (If): 0.2A
  • Maximum Forward Voltage Drop (Vf) at If: 0.385V
  • Operating Temperature Range: -55°C to +150°C

The SBS822-TL-W diode from ON Semiconductor is a testament to the company's dedication to providing components that enhance system performance while minimizing energy consumption. With its robust design and versatile application range, this product is an excellent choice for designers looking to optimize their power management solutions.

You May Also Be Interested in

Vishay
Ultrafast Rectifier | DIODE ARRAY GP 400V D2PAK D2PAK
Lowest to $0.5382
Diodes Incorporated
DIODE ARRAY SBR 100V 15A TO262
Lowest to $1.3537
Microsemi Corporation
DIODE MODULE 600V 60A ISOTOP
Lowest to $27.2049
STMicroelectronics
High voltage power Schottky rectifier | DIODE ARRAY SCHOTTKY 170V DPAK
Lowest to $0.2963
Vishay
Dual Common-Cathode Ultrafast Rectifier | DIODE ARRAY GP 200V 6A TO263AB
Need more? Email Us
ON Semiconductor
SWITCHMODE™ Power Rectifier 45 V, 20 A
Lowest to $0.7909
SMC Diode Solutions
SCHOTTKY RECTIFIER | DIODE ARRAY SCHOTTKY 100V TO247
Need more? Email Us
STMicroelectronics
Power Schottky rectifier
Lowest to $0.4313
SMC Diode Solutions
SCHOTTKY RECTIFIER | DIODE ARRAY SCHOTTKY 60V TO247AD
Lowest to $1.3937

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess