EN
  • EN
  • DE

SBS006

Part No SBS006
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 314218-SBS006
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SBS006 CAD Model

Description

The SBS006 from ON Semiconductor is a high-performance, integrated circuit designed to meet the rigorous demands of power management in modern electronic devices. As a leading component in the industry, the SBS006 is engineered to provide efficient and reliable operation, ensuring that your electronics maintain optimal performance while extending battery life.

Key Features

  • High Efficiency: The SBS006 boasts a high level of efficiency, which is critical for minimizing energy loss and heat generation in electronic devices.
  • Compact Design: Its small footprint makes it ideal for space-constrained applications, allowing for more compact and sleek device designs.
  • Voltage Regulation: The device offers precise voltage regulation to ensure stable power delivery to sensitive electronic components, which is essential for maintaining the integrity of digital signals and overall device performance.
  • Low Quiescent Current: With its low quiescent current, the SBS006 contributes to the extended battery life of portable devices by reducing standby power consumption.
  • Thermal Protection: Built-in thermal protection features safeguard the device and the end product from potential damage due to overheating, enhancing product reliability and lifespan.

Applications

The versatility of the SBS006 allows it to be used across a broad range of applications, including but not limited to:

  • Smartphones and Tablets
  • Wearable Technology
  • Portable Gaming Devices
  • Wireless Communication Systems
  • Power Supply Modules

Quality and Reliability

ON Semiconductor is committed to the highest standards of quality and reliability. The SBS006 is manufactured in state-of-the-art facilities, undergoing rigorous testing to ensure it meets the stringent requirements of the electronics industry. Customers can trust ON Semiconductor for components that deliver consistent performance and longevity.

For detailed specifications, application notes, and further information, customers are encouraged to visit the ON Semiconductor website or contact their sales representative.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Fuji Electric
Lowest to $6.5223
Semtech Corporation
Need more? Email Us
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Semtech Corporation
Need more? Email Us
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Freescale Semiconductor - NXP
Lowest to $135.3384
Silan
Lowest to $0.1964

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5937 $59.3700
240+ $0.4874 $116.9760
370+ $0.4724 $174.7880
510+ $0.4562 $232.6620
655+ $0.4412 $288.9860
875+ $0.3962 $346.6750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,900 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess