EN
  • EN
  • DE

SBRS8130LT3G-VF01

Part No SBRS8130LT3G-VF01
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Mfr onsemi
Series Automotive, AEC-Q101
Package Tape & Reel
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 30 V
Current - Average Rectified (Io) 2A
Voltage - Forward (Vf) (Max) @ If 445 mV @ 2 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 1 mA @ 30 V
Mounting SMD (SMT)
Package / Case DO-214AA, SMB
Supplier Device Package SMB
Operating Temperature - Junction -65°C ~ 125°C
Base Product Number SBRS8130
Other Names SBRS8130LT3G-VF01TR,SBRS8130LT3G-VF01DKR,2832-SBRS8130LT3G-VF01TR,SBRS8130LT3G-VF01CT,2832-SBRS8130LT3G-VF01-488
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1282223-SBRS8130LT3G-VF01
Ultra Librarian 3D Model Ultra Librarian SBRS8130LT3G-VF01 CAD Model

Description

The SBRS8130LT3G-VF01 is a state-of-the-art Schottky Barrier Rectifier designed and manufactured by ON Semiconductor, a leader in the semiconductor industry. This high-performance diode is engineered to provide efficient, low voltage drop rectification with minimal power loss, making it ideal for a wide range of applications including power supply, converters, and high-frequency circuits.

Key Features

  • Low Forward Voltage Drop: The device boasts a low forward voltage drop, which enhances overall efficiency by reducing power losses during operation.
  • High Current Capacity: With a forward continuous current rating of 1 A, the SBRS8130LT3G-VF01 can handle significant current, making it suitable for high-load applications.
  • High Surge Capability: It offers excellent surge handling capacity, ensuring reliability and longevity even under extreme conditions.
  • Power and Space Efficiency: The compact SMC package is designed to optimize board space without compromising power handling capabilities.
  • RoHS Compliant: The product complies with the Restriction of Hazardous Substances (RoHS) directive, making it environmentally friendly.

Applications

The SBRS8130LT3G-VF01 is versatile and can be used in various electronic applications such as:

  • Automotive systems
  • DC/DC converters
  • Power supply management
  • Free-wheeling diodes
  • Polarity protection devices

Technical Specifications

Parameter Value
Package SMC
Max Repetitive Reverse Voltage (VRRM) 30 V
Average Rectified Forward Current (IF(AV)) 1 A
Forward Voltage Drop (VF) 0.385 V @ 1 A
Operating Temperature Range -55°C to +150°C

With its robust design and superior electrical characteristics, the SBRS8130LT3G-VF01 from ON Semiconductor is an excellent choice for designers seeking a reliable and efficient Schottky Barrier Rectifier.

You May Also Be Interested in

AVX Corp/Kyocera Corp
DIODE SCHOTTKY 30V 3A NSMC
Need more? Email Us
Comchip Technology
DIODE SCHOTTKY 40V 5A DO214AC
Need more? Email Us
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Need more? Email Us
Panjit
DIODE SCHOTTKY 40V 3A SOD123HE
Lowest to $0.1085
Harris Corporation
DIODE GEN PURP 600V 8A TO220AC / Diode 600 V 8A Through Hole TO-220AC
Need more? Email Us
Rohm Semiconductor
DIODE SCHOTTKY SMD / Diode
Need more? Email Us
Microchip Technology
DIODE GEN PURP 200V 2A A AXIAL
Lowest to $24.3750
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Need more? Email Us
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Lowest to $0.2668

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess