EN
  • EN
  • DE

SBRS8120NT3G

Part No SBRS8120NT3G
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 20V 1A 1202-SMB2  /  Diode Schottky 20 V 1A Surface Mount SMB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Mfr onsemi
Series Automotive, AEC-Q101
Package Tape & Reel (TR)
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 20 V
Current - Average Rectified (Io) 1A
Voltage - Forward (Vf) (Max) @ If 600 mV @ 1 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 1 mA @ 20 V
Mounting SMD (SMT)
Package / Case DO-214AA, SMB
Supplier Device Package SMB
Operating Temperature - Junction -65°C ~ 125°C
Base Product Number SBRS8120
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Names 488-SBRS8120NT3GTR
Standard Package 2,500
Win Source Part Number 968634-SBRS8120NT3G
Ultra Librarian 3D Model Ultra Librarian SBRS8120NT3G CAD Model

Description

ON Semiconductor SBRS8120NT3G - Schottky Barrier Rectifier

The SBRS8120NT3G is a high-performance Schottky Barrier Rectifier designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This rectifier is specifically engineered for applications requiring low forward voltage drop, high current capability, and fast switching performance.

Key Features:

  • Voltage Range: This device supports a maximum repetitive peak reverse voltage (VRRM) of 120V, making it suitable for a wide range of applications.
  • Forward Current: It boasts a high average rectified forward current (IF(AV)) of 8A, allowing it to handle significant power and efficiency demands.
  • Low Forward Voltage Drop: The low forward voltage drop (VF) characteristic of this Schottky rectifier enhances system efficiency, particularly in low voltage applications.
  • Switching Speed: The SBRS8120NT3G offers ultra-fast switching speeds, which are essential for high-frequency operations and result in reduced switching losses.
  • Thermal Performance: The device is encapsulated in a highly thermal-efficient package, providing excellent heat dissipation and ensuring reliability under varying operating conditions.
  • Guard Ring Die Construction: The guard ring die construction feature provides transient over-voltage protection, enhancing the device's robustness and reliability.

Applications:

The SBRS8120NT3G is ideal for a variety of applications, such as:

  • Power supply management
  • DC-DC converters
  • Free-wheeling diodes
  • Reverse battery protection
  • Automotive applications
  • High-frequency rectification in switch mode power supplies (SMPS)

Package and Quality Assurance:

The SBRS8120NT3G comes in a SMB (Surface Mount Bi-directional) package, which is ideal for automated assembly processes. ON Semiconductor is committed to the highest standards of quality, and this product complies with their rigorous testing and reliability criteria, ensuring performance and durability in even the most demanding environments.

With its combination of efficiency, speed, and reliability, the SBRS8120NT3G Schottky Barrier Rectifier from ON Semiconductor is an excellent choice for designers looking to optimize their power management systems.

You May Also Be Interested in

Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SUB SMA
Lowest to $0.0971
Nexperia USA Inc.
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.9504
Nexperia USA Inc.
DIODE SCHOTT 100V 5A SOD128/CFP5
Lowest to $7.2762
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1467
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SOD123W
Lowest to $0.0379
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
220+ $0.2659 $58.4980
530+ $0.2182 $115.6460
820+ $0.2114 $173.3480
1,130+ $0.2046 $231.1980
1,465+ $0.1977 $289.6305
1,955+ $0.1773 $346.6215
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,000 pieces
MOQ: 220 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess