EN
  • EN
  • DE

SBRS5654T3G-VF01

Part No SBRS5654T3G-VF01
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY SMB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Status Active
Win Source Part Number 1094632-SBRS5654T3G-VF01
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SBRS5654T3G-VF01 CAD Model

Description

The ON Semiconductor SBRS5654T3G-VF01 is a high-performance Schottky Barrier Rectifier designed to meet the stringent requirements of modern electronic applications. This rectifier is known for its low forward voltage drop and high current capability, making it an ideal choice for high-efficiency power supplies, DC-DC converters, and reverse battery protection circuits.

Key Features

  • Voltage Rating: The device has a maximum repetitive peak reverse voltage (VRRM) of 45V, which is suitable for a wide range of applications.
  • Forward Current: It offers a high average rectified forward current of 5A, ensuring suitability for high current applications.
  • Low Forward Voltage Drop: The low forward voltage drop (VF) of approximately 0.55V at 5A minimizes power loss and improves efficiency.
  • Power Dissipation: With a power dissipation of 1.25W, this component can handle significant energy without overheating.
  • Thermal Resistance: The thermal resistance junction-to-case is 15 °C/W, which allows for effective heat dissipation during operation.
  • Switching Speed: Fast switching speed enhances performance in applications where switching losses are critical.
  • Package: The device is available in a compact SMB package, which is ideal for space-constrained applications.
  • RoHS Compliant: It complies with RoHS directives, making it environmentally friendly and suitable for use in green products.

Applications

The SBRS5654T3G-VF01 is versatile and can be used in various applications, including:

  • Switching power supplies
  • DC-DC converters
  • Free-wheeling diodes
  • Reverse battery protection
  • Power management devices
  • Automotive applications

Quality and Reliability

ON Semiconductor is committed to delivering high-quality and reliable components. The SBRS5654T3G-VF01 is manufactured with the highest standards, ensuring that it performs consistently under various conditions and meets the industry's reliability expectations.

Overall, the SBRS5654T3G-VF01 from ON Semiconductor is a robust and efficient solution for designers looking to improve power efficiency and reliability in their electronic designs.

You May Also Be Interested in

Taiwan Semiconductor
DIODE GEN PURP 50V 3A DO214AB
Lowest to $43.0653
Panjit
DIODE SCHOTTKY 40V 3A SOD123HE
Lowest to $0.1085
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Need more? Email Us
DIOTEC Electronics Corporation
DIODE SCHOTTKY 100V 1A DO214AC
Lowest to $0.0409
Rohm Semiconductor
DIODE SCHOTTKY 30V 3A PMDS / Diode
Lowest to $0.1795
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Need more? Email Us
ON Semiconductor
SS SOT23 SHKY DIO SPEC TR / Diode
Lowest to $0.2587
ON Semiconductor
100V 15A RECTIFIER / Diode
Lowest to $15.9448
Rohm Semiconductor
DIODE SCHOTTKY 30V PMDT / Diode
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess