Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Mfr onsemi
Series SWITCHMODE™
Package Tube
Product Status Obsolete
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 30 V
Current - Average Rectified (Io) 3A
Voltage - Forward (Vf) (Max) @ If 600 mV @ 3 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 200 µA @ 30 V
Mounting SMD (SMT)
Package / Case TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package DPAK
Operating Temperature - Junction -65°C ~ 175°C
Base Product Number SBRD8330
Standard Package 75
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1282199-SBRD8330G
Ultra Librarian 3D Model Ultra Librarian SBRD8330G CAD Model

Description

The SBRD8330G is a state-of-the-art power rectifier module designed and manufactured by ON Semiconductor, a leading provider of semiconductor-based solutions. This product is part of ON Semiconductor's extensive portfolio of energy-efficient power and signal management devices. The SBRD8330G is specifically engineered for high-performance applications that require superior power handling and efficiency.

Key Features

  • High Surge Capability: The SBRD8330G is capable of withstanding high surge currents, making it ideal for applications that experience transient over-voltage conditions.
  • Low Forward Voltage Drop: This device features a low forward voltage drop, which enhances overall system efficiency by reducing power losses during operation.
  • Super Barrier Rectifier Technology: ON Semiconductor's proprietary Super Barrier Rectifier (SBR) technology delivers superior thermal performance and reliability compared to traditional Schottky diodes.
  • Robust Thermal Management: With an excellent thermal transfer, the SBRD8330G ensures reliable operation even under high temperature and power conditions.
  • Environmentally Friendly: The product is RoHS compliant, ensuring that it meets the latest environmental standards and regulations.

Applications

The SBRD8330G is versatile and can be used in a wide range of applications. It is particularly well-suited for power supply designs, including:

  • Switch Mode Power Supplies (SMPS)
  • Power over Ethernet (PoE) applications
  • LED lighting solutions
  • Automotive charging systems
  • High-frequency rectification circuits

Technical Specifications

The SBRD8330G boasts impressive technical specifications that make it a top choice for power rectification needs:

  • Package Type: TO-252 (DPAK)
  • Peak Repetitive Reverse Voltage (V<sub>RRM): 30 V
  • Average Rectified Forward Current (I<sub>AV): 8 A
  • Operating Junction Temperature Range: -55°C to +150°C
  • Lead-Free and RoHS Compliant

In conclusion, the SBRD8330G from ON Semiconductor is a reliable and efficient solution for modern power rectification needs. Its superior performance, coupled with ON Semiconductor's commitment to quality, makes it an excellent choice for designers and engineers looking to enhance their power management systems.

You May Also Be Interested in

Microsemi Corporation
DIODE GEN PURP 200V 1.2A D-5A
Need more? Email Us
ECAD model for JANTX1N6620U
Microsemi Corporation
DIODE SCHOTTKY 40V 1A DO204AL
Need more? Email Us
ECAD model for MS104E3/TR8
Microsemi Corporation
RECTIFIER
Need more? Email Us
ECAD model for SBT2540
Microsemi Corporation
DIODE SIL CARB 1.7KV 23A TO247
Need more? Email Us
ECAD model for APT10SCE170B
Microsemi Corporation
DIODE GEN PURP 600V 1.2A D-5A
Lowest to $26.4264
ECAD model for JANTXV1N6622U
Microsemi Corporation
DIODE GEN PURP 400V 1.2A D-5A
Need more? Email Us
ECAD model for JAN1N6621U
Microsemi Corporation
RECTIFIER
Need more? Email Us
ECAD model for ST3020
Microsemi Corporation
DIODE GEN PURP 1KV 1A D-5A
Need more? Email Us
ECAD model for JANTXV1N6625U
Microsemi Corporation
DIODE SCHOTTKY 35V 180A HALFPAK
Need more? Email Us
ECAD model for HS18135R

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.7894
ECAD model for BME280
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention