EN
  • EN
  • DE

SBRA8160NT3G

Part No SBRA8160NT3G
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 60V 1A 1202-SMB2  /  Diode Schottky 60 V 1A Surface Mount SMA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Mfr onsemi
Series Automotive, AEC-Q101
Package Tape & Reel (TR)
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 60 V
Current - Average Rectified (Io) 1A
Voltage - Forward (Vf) (Max) @ If 720 mV @ 1 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 200 µA @ 60 V
Mounting SMD (SMT)
Package / Case DO-214AC, SMA
Supplier Device Package SMA
Operating Temperature - Junction -55°C ~ 150°C
Base Product Number SBRA8160
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Names 488-SBRA8160NT3GTR
Standard Package 5,000
Win Source Part Number 962655-SBRA8160NT3G
Ultra Librarian 3D Model Ultra Librarian SBRA8160NT3G CAD Model

Description

The SBRA8160NT3G is a high-performance Schottky Barrier Rectifier designed and manufactured by ON Semiconductor, a leading provider in the semiconductor industry. This rectifier is engineered for applications requiring low forward voltage drop and high surge current capability, making it an ideal choice for high-efficiency power management solutions.

Key Features

  • Low Forward Voltage Drop: The device features a low forward voltage drop, which enhances power efficiency by minimizing power loss during conduction.
  • High Surge Current Capability: With its robust surge current capability, the SBRA8160NT3G can handle high transient currents, making it suitable for applications with frequent power surges.
  • Power Dissipation: The rectifier is capable of withstanding significant power dissipation, ensuring reliable operation under high power conditions.
  • Lead-Free Design: This product is designed with environmentally friendly materials, compliant with current RoHS standards, reducing the environmental impact of electronic components.
  • Package: The SBRA8160NT3G is available in a surface-mount DPAK-3 package, which is ideal for automated assembly processes and helps in saving board space.

Applications

The versatility of the SBRA8160NT3G allows it to be used in a wide range of applications, including:

  • Switching power supplies
  • Converters
  • Free-wheeling diodes
  • Reverse battery protection
  • DC-DC converters
  • Automotive applications
  • Power management in portable devices

Technical Specifications

The SBRA8160NT3G has the following technical specifications:

  • Average Rectified Current: 8 A
  • Peak Repetitive Reverse Voltage: 60 V
  • Non-Repetitive Peak Surge Current: 150 A
  • Operating Junction Temperature Range: -55°C to +150°C
  • Storage Temperature Range: -55°C to +150°C

Conclusion

The SBRA8160NT3G Schottky Barrier Rectifier from ON Semiconductor stands out for its efficiency, robustness, and versatility. Its low forward voltage drop and high surge current capability make it a reliable component for high-performance power management systems. With its environmentally conscious design and compact footprint, the SBRA8160NT3G is a forward-thinking solution for modern electronic applications.

You May Also Be Interested in

General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1467
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.7688
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess