EN
  • EN
  • DE

SBE801-TL-H

Part No SBE801-TL-H
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 2A 30V CPH5 / Diode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Mfr ON Semiconductor
Series *
Package Tape & Reel
Product Status Obsolete
Base Product Number SBE801
Standard Package 3,000 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 313766-SBE801-TL-H
Ultra Librarian 3D Model Ultra Librarian SBE801-TL-H CAD Model

Description

Introducing the SBE801-TL-H from ON Semiconductor

The SBE801-TL-H is a cutting-edge electronic component designed by ON Semiconductor, a renowned leader in the semiconductor industry. This product is a testament to the company's commitment to providing innovative and reliable solutions for a wide range of electronic applications. The SBE801-TL-H is specifically crafted to meet the demands of modern circuit designs, offering exceptional performance and flexibility.

Key Features

  • High Efficiency: The SBE801-TL-H is designed to optimize power usage, ensuring high efficiency in electronic circuits. This makes it an ideal choice for applications where power conservation is crucial.
  • Compact Design: With its small footprint, this component is perfect for use in space-constrained applications. It allows designers to save valuable board space while maintaining functionality.
  • Robust Performance: ON Semiconductor's product is built to withstand harsh conditions, offering stable performance even under varying environmental stresses. This robustness ensures reliability and longevity in the field.
  • Wide Operating Temperature Range: The SBE801-TL-H can operate effectively across a broad temperature range, making it suitable for industrial and automotive applications that experience extreme temperature variations.

Applications

The versatility of the SBE801-TL-H allows it to be employed in a diverse array of applications. It is particularly well-suited for:

  • Power management systems
  • Automotive electronics
  • Industrial control units
  • Portable devices
  • Consumer electronics

Quality and Reliability

ON Semiconductor is committed to the highest standards of quality and reliability, and the SBE801-TL-H is no exception. It undergoes rigorous testing and quality assurance processes to ensure it meets the stringent requirements expected from ON Semiconductor products. Customers can trust in the durability and performance of the SBE801-TL-H for their critical applications.

In summary, the SBE801-TL-H from ON Semiconductor is an exceptional choice for designers looking for a high-performance, reliable, and efficient component. Its compact size, robustness, and versatility make it a valuable addition to any electronic system.

You May Also Be Interested in

GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.0202
Nexperia USA Inc.
BAT760-Q/SOD323/SOD2
Lowest to $0.4366
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
Nexperia USA Inc.
DIODE SCHOTT 100V 5A SOD128/CFP5
Lowest to $7.2762
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess