EN
  • EN
  • DE

SBC847CDW1T1G

Part No SBC847CDW1T1G
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Arrays
Description TRANS 2NPN 45V 0.1A SOT-363
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 51 Weeks
Features Bipolar (BJT) Transistor Array 2 NPN (Dual) 45V 100mA 100MHz 380mW Surface Mount SC-88/SC70-6/SOT-363
Manufacturer ON Semiconductor
Series Automotive, AEC-Q101
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package 6-TSSOP, SC-88, SOT-363
Case / Package SC-88/SC70-6/SOT-363
Family Name SBC847
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0075
Other Part Number SBC847CDW1T1GOSDKR, SBC847CDW1T1GOSCT, SBC847CDW1T1G-ND, SBC847CDW1T1GOSTR
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 893633-SBC847CDW1T1G
Ultra Librarian 3D Model Ultra Librarian SBC847CDW1T1G CAD Model

Description

The ON Semiconductor SBC847CDW1T1G is a high-performance, dual NPN bipolar junction transistor (BJT) designed to deliver reliable and efficient performance for a wide range of electronic applications. This transistor is known for its low voltage operation and is commonly used in signal processing and amplification circuits.

Key Features

  • Configuration: The SBC847CDW1T1G comes in a dual NPN configuration, making it suitable for applications where two NPN transistors are required to work in tandem.
  • Low Voltage Operation: It operates at low voltages, making it ideal for portable and battery-powered devices.
  • Power Dissipation: With a power dissipation of 150mW, this transistor can handle moderate levels of power, suitable for a variety of electronic circuits.
  • Collector-Emitter Voltage: It has a maximum collector-emitter voltage of 50V, providing a good range for many electronic applications.
  • Collector Current: The maximum collector current is 100mA, allowing for sufficient current flow for signal amplification.
  • DC Current Gain (hFE): It boasts a high DC current gain, which is specified at a value of 420 at a collector current of 2mA, ensuring efficient current amplification.

Applications

The SBC847CDW1T1G is versatile and can be used in a variety of electronic circuits. Its applications include:

  • Audio amplifiers and pre-amplifiers
  • Signal processing
  • Switching applications
  • Driver stages in hi-fi systems and TVs
  • General purpose amplification

Package and Quality

Packaged in a SOT-363, this transistor is designed for surface mount technology (SMT), which allows for high-density PCB designs. ON Semiconductor is committed to quality and reliability, and the SBC847CDW1T1G is no exception, meeting stringent industry standards for performance.

You May Also Be Interested in

Infineon Technologies
TRANS NPN/PNP 80V 0.5A SC-74
Need more? Email Us
Infineon Technologies
TRANS 2NPN 40V 0.2A SOT363
Need more? Email Us
Infineon Technologies
TRANS 2PNP 40V 0.2A SC74-6
Lowest to $0.9806
Sanken
N-channel With built-in flywheel diode
Need more? Email Us
Sanken
TRANS 4NPN DARL 100V 3A 12SIP
Lowest to $3.0406
Sanken
Need more? Email Us
Sanken
Need more? Email Us
Sanken
N-channel With built-in flywheel diode
Need more? Email Us
Diodes Incorporated
40V COMPLEMENTARY NPN-PNP SMALL SIGNAL TRANSISTOR IN DFN1310-6 | TRANS NPN/PNP 40V 200MA 6DFN
Lowest to $0.0936

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1143 $50.1435
110+ $0.9143 $100.5730
170+ $0.8858 $150.5860
235+ $0.8572 $201.4420
305+ $0.8286 $252.7230
405+ $0.7429 $300.8745
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 147,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess