EN
  • EN
  • DE

8Q26000008

Part No 8Q26000008
Manufacturer FTS
Catalog Crystals, Oscillators, Resonators Accessories
Description 1.6x1.2 XTAL 7pF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, ResonatorsCrystals
Mfr FTS
Series 8Q
Packaging Tape & Reel (TR)
Part Status Active
Type MHz Crystal
Frequency 26 MHz
Frequency Stability ±16ppm
Load Capacitance 7pF
ESR (Equivalent Series Resistance) 80 Ohms
Operating Mode Fundamental
Operating Temperature -30°C ~ 85°C
Mounting Type Surface Mount
Package / Case 4-SMD, No Lead
Size / Dimension 0.063" L x 0.047" W (1.60mm x 1.20mm)
Height - Seated (Max) 0.016" (0.40mm)
Ultra Librarian 3D Model Ultra Librarian 8Q26000008 CAD Model

You May Also Be Interested in

Epson Company
XTAL OSC XO 32.7680KHZ CMOS SMD
Need more? Email Us
Microchip Technology
7050 SOCKET CARD WITH 10 BLANK D
Need more? Email Us
Murata Electronics North America
2.0X1.6MM 24.305MHZ CRYSTAL UNIT
Need more? Email Us
Microchip Technology
2016 SOCKET CARD WITH 10 BLANK D
Need more? Email Us
IDT, Integrated Device Technology Inc
XTAL OSC ATOMIC 10.0000MHZ CMOS
Need more? Email Us
Cardinal Components Inc.
PROG SOCKET SMD CPPX7 5X7 PKG
Lowest to $6.3872
Aries Electronics
OSCILLATOR SOCKET HALF SIZE 4PIN
Need more? Email Us
AVX Corporation
XTAL OSC XO 16.0000MHZ CMOS SMD
Lowest to $2.8677
Bivar Inc.
HDWR INS TAB 0.465 X 0.219 CLR
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963

Pricing & Ordering

Quantity Unit Price Ext. Price
240+ $0.2095 $50.2800
585+ $0.1719 $100.5615
905+ $0.1665 $150.6825
1,245+ $0.1612 $200.6940
1,605+ $0.1558 $250.0590
2,150+ $0.1397 $300.3550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 240 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess