Products specifications

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Diode Configuration 1 Pair Series Connection
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 100V
Current - Average Rectified (Io) (per Diode) 215mA (DC)
Voltage - Forward (Vf) (Max) @ If 1.25V @ 150mA
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 6ns
Current - Reverse Leakage @ Vr 1μA @ 100V
Operating Temperature - Junction -65°C to 150°C
Mounting SMD (SMT)
Case / Package SOT-23-3 (TO-236)
Win Source Part Number 1022244-SBAV99LT1G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SBAV99LT1G CAD Model

Description

ON Semiconductor SBAV99LT1G Dual Series Switching Diode

The ON Semiconductor SBAV99LT1G is a high-performance, dual series switching diode designed for applications requiring fast switching times and low leakage currents. This device is fabricated with ON Semiconductor's proprietary process technology, ensuring superior reliability and performance.

Key Features

  • Configuration: The SBAV99LT1G features a dual series configuration, which allows for high-density circuit designs and simplifies the board layout.
  • Fast Switching Speed: With its fast switching capability, this diode is ideal for high-speed switching applications, providing efficient operation with a reverse recovery time of typically just 6 ns.
  • Low Leakage Current: The device boasts an extremely low leakage current, making it suitable for high-precision circuits where power efficiency is crucial.
  • Low Forward Voltage: A low forward voltage drop reduces power loss and improves efficiency, which is especially beneficial in battery-powered devices.
  • High Current Capability: The diode can handle a continuous forward current of 215 mA, ensuring reliable operation in a wide range of applications.
  • Environmental Compliance: The SBAV99LT1G is RoHS compliant and is designed to meet various environmental standards, reflecting ON Semiconductor's commitment to environmentally friendly manufacturing.

Applications

The versatility of the SBAV99LT1G makes it suitable for a variety of applications including:

  • High-speed switching circuits
  • Power management systems
  • Logic level conversion
  • Signal processing
  • Portable devices
  • Consumer electronics

Package and Quality

The ON Semiconductor SBAV99LT1G is offered in a compact SOT-23 package, which is ideal for space-constrained applications. The device's small footprint allows for high-density mounting and is compatible with automated assembly processes. ON Semiconductor's commitment to quality ensures that each diode meets stringent standards for performance and reliability.

You May Also Be Interested in

STMicroelectronics
DIODE MODULE GP 600V 30A ISOTOP
Lowest to €32.4421
ECAD model for STTH6006TV1
ON Semiconductor
DIODE GEN PURP 100V 200MA SC88
Lowest to €0.2965
ECAD model for NSVBAS16W1T1G
STMicroelectronics
DIODE MODULE 200V 50A ISOTOP / Ultrafast recovery diode
Need more? Email Us
ECAD model for STTH10002TV2
Yangzhou yangjie electronic co., ltd
SOT-323 40V 0.2A Diodes Rectif
Need more? Email Us
ECAD model for BAS40WT-04
STMicroelectronics
DIODE ARRAY SCHOTTKY 100V SOT666
Need more? Email Us
ECAD model for BAT41-09P6FILM
SMC Diode Solutions
DIODE ARRAY GP 600V TO247AD
Lowest to €1.4274
ECAD model for SDUR3060WT
Vishay
DIODE SCHOTTKY 20A 120V TO-220AB
Need more? Email Us
ECAD model for V20M120C-M3/4W
Yangzhou yangjie electronic co., ltd
Diodes - Rectifiers - Single TO-
Lowest to €0.1831
ECAD model for MBR10100CDS
Rohm Semiconductor
DIODE ARRAY SCHOTTKY 1200V TO247
Lowest to €21.4594
ECAD model for SCS230KE2C

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to €9.4194
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €4.3811
ECAD model for FT230XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €3.0011
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.8335
ECAD model for FT234XD-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to €1.4677
ECAD model for PE4312C-Z
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to €1.5334
ECAD model for TPS82130SILR
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €8.3809
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.3863
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €1.7032
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to €36.4974
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €4.6002
ECAD model for FT230XS-U
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.5049
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €12.0479
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to €5.0382
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.1424
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
1,605+ €0.0283 €45.4740
3,425+ €0.0265 €90.8191
5,320+ €0.0256 €136.2368
7,635+ €0.0238 €181.6536
9,885+ €0.0230 €227.1072
12,350+ €0.0221 €272.5254
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 200,000 pieces
MOQ: 1605 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention