Products specifications

Category Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Mfr onsemi
Package Tape & Reel (TR)
Diode Configuration 1 Pair Common Cathode
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 30 V
Current - Average Rectified (Io) (per Diode) 200mA (DC)
Voltage - Forward (Vf) (Max) @ If 800 mV @ 100 mA
Speed Small Signal =< 200mA (Io), Any Speed
Reverse Recovery Time (trr) 5 ns
Current - Reverse Leakage @ Vr 2 µA @ 25 V
Operating Temperature - Junction -55°C ~ 125°C
Mounting SMD (SMT)
Package / Case SC-70, SOT-323
Supplier Device Package SC-70-3 (SOT323)
Base Product Number SBAT54
Standard Package 10,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0070
Win Source Part Number 1283007-SBAT54CWT3G
Ultra Librarian 3D Model Ultra Librarian SBAT54CWT3G CAD Model

Description

The SBAT54CWT3G from ON Semiconductor is a versatile Schottky barrier diode, designed with the cutting-edge needs of modern electronic circuits in mind. This diode is known for its low forward voltage drop and fast switching capabilities, making it an excellent choice for high-efficiency applications.

Key Features

  • Low Forward Voltage Drop: The device features a very low forward voltage drop, which results in lower power loss and more efficient operation, especially important in battery-powered devices.
  • Fast Switching Speed: With its fast switching action, the SBAT54CWT3G is suitable for high-frequency applications, contributing to reduced switching losses and improved performance.
  • Surface Mount Package: Encased in a SOT-323 package, this diode is ideal for automated surface mount assembly processes, saving space on the PCB and reducing overall product size.
  • Low Capacitance: The diode's low capacitance is beneficial for high-speed switching and applications where signal integrity is crucial.
  • High Reliability: ON Semiconductor's commitment to quality ensures that the SBAT54CWT3G is a reliable component for long-term use in critical applications.

Applications

The SBAT54CWT3G is suitable for a wide range of applications, including:

  • DC-DC Converters
  • Power Management Systems
  • Automotive Circuits
  • High-frequency Rectification
  • Switching Power Supplies
  • Protection Circuits
  • Voltage Clamping
  • Reverse Battery Protection

Specifications

The SBAT54CWT3G boasts impressive specifications that make it well-suited for a variety of electronic designs:

  • Package: SOT-323
  • Configuration: Single
  • Maximum Continuous Forward Current: 200 mA
  • Forward Voltage: 0.385 V at 100 mA
  • Reverse Voltage: 30 V
  • Operating Temperature Range: -55°C to +125°C

With its combination of efficiency, speed, and compact form factor, the SBAT54CWT3G Schottky barrier diode from ON Semiconductor is an essential component for designers looking to optimize their power-sensitive and high-speed applications.

You May Also Be Interested in

Yangzhou yangjie electronic co., ltd
SOT-323 40V 0.2A Diodes Rectif
Lowest to $0.0348
ECAD model for BAS40WT-05
ON Semiconductor
DIODE SCHOTTKY DUAL 30V SOT23
Lowest to $0.0288
ECAD model for BAT54SLT1
ON Semiconductor
DIODE GEN PURP 100V 200MA SC88
Lowest to $0.3265
ECAD model for NSVBAS16W1T1G
Yangzhou yangjie electronic co., ltd
SOT-323 40V 0.2A Diodes Rectif
Need more? Email Us
ECAD model for BAS40WT-04
Yangzhou yangjie electronic co., ltd
Diodes - Rectifiers - Single TO-
Lowest to $0.2016
ECAD model for MBR10100CDS
Vishay
DIODE ARRAY SCHOTTKY 45V D2PAK / Schottky Rectifier, 2 x 10 A
Need more? Email Us
ECAD model for 20CTQ045STRL
SMC Diode Solutions
DIODE ARRAY GP 600V TO247AD
Lowest to $1.5719
ECAD model for SDUR3060WT
Rohm Semiconductor
DIODE ARRAY SCHOTTKY 1200V TO247
Lowest to $23.6311
ECAD model for SCS230KE2C
Diodes Incorporated
HIVOLT SWITCHING DIODE BVR > 100
Need more? Email Us
ECAD model for MMBD2004SQ-7-F

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention