Products specifications

Category Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Manufacturer IXYS
Packaging Tube
Diode Configuration 1 Pair Common Cathode
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 200 V
Current - Average Rectified (Io) (per Diode) 40A
Voltage - Forward (Vf) (Max) @ If 1.22 V @ 40 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr) 35 ns
Current - Reverse Leakage @ Vr 1 µA @ 200 V
Operating Temperature - Junction -55°C ~ 150°C
Mounting Through Hole
Case / Package TO-247-3
Supplier Device Package TO-247AD
Base Product Number DPF80C200
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Standard Package 30
Win Source Part Number 1325113-DPF80C200HB
Ultra Librarian 3D Model Ultra Librarian DPF80C200HB CAD Model

Description

The IXYS electronic component with Win Source Part Number 1325113-DPF80C200HB is a discrete semiconductor product in the Diodes - Rectifiers - Arrays category.

  • Packaging: Tube
  • Standard Package: 30
  • Mounting: Through hole
  • Diode Type: Standard
  • Voltage - DC Reverse (Vr) (Max): 200V
  • Voltage - Forward (Vf) (Max) @ If: 1.22V @ 40A
  • Reverse Recovery Time (trr): 35ns
  • Current - Reverse Leakage @ Vr: 1 µA @ 200V
  • Operating Temperature - Junction: -55°C ~ 150°C
  • Diode Configuration: 1 Pair Common Cathode
  • Current - Average Rectified (Io) (per Diode): 40A
  • Supplier Device Package: TO-247AD
  • Case / Package: TO-247-3
  • ECCN: EAR99
  • MSL Level: 1 (Unlimited)
  • REACH Status: REACH Unaffected
  • HTSUS: 8541.10.0080
  • Base Product Number: DPF80C200
  • Compliance: ROHS3 Compliant

You May Also Be Interested in

Fairchild/ON Semiconductor
RECTIFIER DIODE
Lowest to $1.9559
ECAD model for RURD620CCS9A-SB82068
SMC Diode Solutions
DIODE ARRAY GP 600V TO247AD
Lowest to $1.5719
ECAD model for SDUR3060WT
Yangzhou yangjie electronic co., ltd
Diodes - Rectifiers - Single SOT
Lowest to $0.0309
ECAD model for BAT54SQ
ON Semiconductor
DIODE GEN PURP 100V 200MA SC88
Lowest to $0.3265
ECAD model for NSVBAS16W1T1G
Yangzhou yangjie electronic co., ltd
Diodes - Rectifiers - Single TO-
Lowest to $0.2016
ECAD model for MBR10100CDS
Rohm Semiconductor
DIODE ARRAY SCHOTTKY 650V TO247 / SiC Schottky Barrier Diode
Lowest to $30.5454
ECAD model for SCS240AE2C
ON Semiconductor
DIODE ARRAY GP 100V 215MA SC70-3 / Dual Serise Switching Diodes
Need more? Email Us
ECAD model for BAV99RWT1
Comchip Technology
DIODE ARRAY SCHOTTKY 30V SOT23
Lowest to $0.0152
ECAD model for BAT54C-G
Yangzhou yangjie electronic co., ltd
SOT-323 40V 0.2A Diodes Rectif
Need more? Email Us
ECAD model for BAS40WT-04

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention