EN
  • EN
  • DE
  • IT

SBAS40LT1G

Part No SBAS40LT1G
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 40V 120MA SOT23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 47 Weeks
Features Diode Schottky 40 V 120mA (DC) Surface Mount SOT-23-3 (TO-236)
Manufacturer ON Semiconductor
Package Reel - TR
Speed Small Signal =< 200mA (Io), Any Speed
Mounting Surface Mount
Package TO-236-3, SC-59, SOT-23-3
Case / Package SOT-23-3 (TO-236)
Family Name SBAS40
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0070
Other Part Number SBAS40LT1GOSCT, SBAS40LT1G-ND, SBAS40LT1GOSDKR, SBAS40LT1GOSTR
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 893624-SBAS40LT1G
Ultra Librarian 3D Model Ultra Librarian SBAS40LT1G CAD Model

Description

The SBAS40LT1G from ON Semiconductor is a highly efficient, miniature surface-mount Schottky Barrier Diode designed for high-speed switching applications. This diode is a popular choice among engineers and designers for its low forward voltage drop and fast switching capabilities, making it ideal for use in a wide range of electronic circuits.

Key Features

  • Low Forward Voltage Drop: With a maximum forward voltage drop of just 0.385V at 1A, this diode ensures minimal power loss and high efficiency in operation.
  • High Current Capability: The SBAS40LT1G can handle a continuous forward current of up to 1A, making it suitable for high-current applications.
  • Fast Switching Speed: The diode's fast switching speed is ideal for high-frequency applications, providing quick turn-on and turn-off times.
  • Low Reverse Leakage Current: Exhibits low leakage current characteristics, which helps to maintain the overall energy efficiency of the system.
  • Small Package Size: Packaged in an SOD-123 configuration, this diode occupies minimal board space, which is crucial for compact electronic designs.
  • High-Temperature Operation: Capable of operating at junction temperatures ranging from -55°C to +125°C, ensuring reliability in various environmental conditions.
  • Pb-Free and RoHS Compliant: Meets environmental standards by being lead-free and RoHS compliant, making it an eco-friendly choice.

Applications

The ON Semiconductor SBAS40LT1G is versatile and can be used in a variety of applications, including:

  • Power supply circuits
  • DC-DC converters
  • Reverse polarity protection
  • Low voltage, high-frequency inverters
  • Free-wheeling diodes
  • Portable devices and battery-powered applications

Conclusion

In conclusion, the SBAS40LT1G Schottky Barrier Diode from ON Semiconductor is a reliable and high-performance component that offers designers the efficiency and speed needed for modern electronic applications. Its compact form factor and compliance with environmental standards make it a smart and sustainable choice for your next project.

You May Also Be Interested in

Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Comchip Technology
DIODE SCHOTTKY 30V 100MA 0201
Need more? Email Us
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.7688
Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980
Nexperia USA Inc.
BAS16J-Q/SOD323F/SOD323F
Lowest to $0.0547
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
230+ $0.2219 $51.0370
550+ $0.1821 $100.1550
855+ $0.1764 $150.8220
1,175+ $0.1707 $200.5725
1,520+ $0.1650 $250.8000
2,030+ $0.1479 $300.2370
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 230 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess