EN
  • EN
  • DE

SBAS21DW5T3G

Part No SBAS21DW5T3G
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY 250V 200MA SC88A / Diode Array 2 Independent Standard 250 V 200mA (DC) Surface Mount 5-TSSOP, SC-70-5, SOT-353
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Mfr onsemi
Series Automotive, AEC-Q101
Package Tape & Reel (TR)
Diode Configuration 2 Independent
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 250 V
Current - Average Rectified (Io) (per Diode) 200mA (DC)
Voltage - Forward (Vf) (Max) @ If 1.25 V @ 200 mA
Speed Small Signal =< 200mA (Io), Any Speed
Reverse Recovery Time (trr) 50 ns
Current - Reverse Leakage @ Vr 100 nA @ 200 V
Operating Temperature - Junction -55°C ~ 150°C
Mounting SMD (SMT)
Package / Case 5-TSSOP, SC-70-5, SOT-353
Supplier Device Package SC-88A (SC-70-5/SOT-353)
Base Product Number SBAS21
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0070
Other Names ONSONSSBAS21DW5T3G,2156-SBAS21DW5T3G-OS
Standard Package 10,000
Win Source Part Number 966411-SBAS21DW5T3G
Ultra Librarian 3D Model Ultra Librarian SBAS21DW5T3G CAD Model

Description

Introducing the SBAS21DW5T3G Schottky Barrier Diode

The SBAS21DW5T3G is a high-performance Schottky barrier diode designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This diode is engineered to provide fast switching with low power loss, making it an ideal choice for a wide range of applications, including high-frequency inverters, DC-DC converters, and freewheeling diodes in various electronic circuits.

Key Features

  • Low Forward Voltage Drop: The SBAS21DW5T3G boasts a low forward voltage drop, which enhances system efficiency by reducing power losses during operation.
  • High Current Capability: With its ability to handle high currents, this diode is suitable for high-power applications, ensuring reliability and performance under demanding conditions.
  • Fast Switching Speed: The fast switching speed of the SBAS21DW5T3G minimizes switching losses and enables efficient operation at high frequencies.
  • Low Leakage Current: Minimized leakage current is a critical factor in reducing power consumption, especially in battery-powered devices, and this diode excels in this aspect.
  • Robust Construction: Encased in a compact SOD-323 package, the SBAS21DW5T3G is designed for durability and resistance to mechanical stress.
  • Lead-Free and RoHS Compliant: In line with environmental standards, this product is lead-free and complies with the Restriction of Hazardous Substances (RoHS) directive, making it a responsible choice for environmentally-conscious manufacturers.

Applications

The SBAS21DW5T3G is versatile and can be used in a variety of electronic circuits. Its high efficiency and fast switching capabilities make it suitable for:

  • Power supply designs
  • Automotive applications
  • Portable devices
  • Power management systems
  • And many other electronic systems requiring efficient power control

With its combination of efficiency, reliability, and environmental compliance, the SBAS21DW5T3G from ON Semiconductor is a superior choice for designers and engineers looking to optimize their power management solutions. Whether you're working on cutting-edge technology or updating existing designs, this Schottky barrier diode is sure to enhance your application's performance.

You May Also Be Interested in

Microsemi Corporation
Dual Common Anode diodes Power Module
Need more? Email Us
IXYS
HiPerFRED2 High Performance Fast Recovery Diode Low Loss and Soft Recovery
Need more? Email Us
Vishay
Ultrafast Rectifier | DIODE ARRAY GP 400V D2PAK D2PAK
Lowest to $0.5382
SMC Diode Solutions
SCHOTTKY RECTIFIER | DIODE SCHOTTKY 200V 8A TO220AB
Need more? Email Us
STMicroelectronics
Power Schottky rectifier
Lowest to $0.4313
Vishay
Dual Common-Cathode Ultrafast Rectifier | DIODE ARRAY GP 200V 6A TO263AB
Need more? Email Us
Diodes Incorporated
10A SCHOTTKY BARRIER RECTIFIER
Lowest to $0.8743
STMicroelectronics
TURBOSWITCH ULTRA-FAST HIGH VOLTAGE DIODE
Need more? Email Us
Vishay
Hyperfast Rectifier, 2 x 30 A FRED Pt | DIODE ARRAY GP 300V 30A TO247AC
Lowest to $8.6770

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess