EN
  • EN
  • DE

SB1R95F2R14BT

Part No SB1R95F2R14BT
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Single
Win Source Part Number 188560-SB1R95F2R14BT
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SB1R95F2R14BT CAD Model

Description

The ON Semiconductor SB1R95F2R14BT is a high-performance, integrated circuit designed for a vast array of applications in the modern electronics industry. Known for its efficiency and reliability, this product is an ideal choice for designers looking to enhance their power management solutions.

Key Features

  • High Efficiency: The SB1R95F2R14BT offers superior energy efficiency, which is critical in battery-powered devices and applications where energy conservation is paramount.
  • Compact Design: Its small footprint allows for integration into space-constrained applications, making it perfect for portable and wearable technology.
  • Durable Construction: Built to withstand harsh conditions, this component guarantees long-term reliability and performance stability.
  • Wide Operating Temperature Range: It functions effectively across a broad range of temperatures, ensuring consistent performance in various environments.

Applications

The SB1R95F2R14BT is versatile and can be used in multiple applications, including but not limited to:

  • Power supply modules
  • DC-DC converters
  • Battery management systems
  • Portable electronic devices
  • Energy-efficient power solutions

Technical Specifications

Parameter Value Package / Case DFN-8 Output Voltage Adjustable Operating Temperature -40°C to +85°C Mounting Type Surface Mount

Quality and Compliance

ON Semiconductor is committed to the highest standards of quality and environmental compliance. The SB1R95F2R14BT adheres to rigorous industry standards, ensuring that it meets the requirements of the most demanding applications and regulatory guidelines.

Ordering Information

For detailed ordering information and availability of the SB1R95F2R14BT, please contact ON Semiconductor or an authorized distributor. Ensure that you have the latest datasheet and product specifications before making a purchase decision.

You May Also Be Interested in

GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.0202
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SOD123W
Lowest to $0.0379
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
Micro Commercial Co
Interface
Lowest to $0.0880
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
Nexperia USA Inc.
DIODE SCHOTTKY 30V 2A SOD123
Lowest to $5.8209
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess