EN
  • EN
  • DE

SB07-015C-TB

Part No SB07-015C-TB
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Single
Win Source Part Number 188548-SB07-015C-TB
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SB07-015C-TB CAD Model

Description

ON Semiconductor SB07-015C-TB Overview

The SB07-015C-TB is a cutting-edge power Schottky diode designed and manufactured by ON Semiconductor, a leader in the semiconductor industry. This component is engineered to provide high-efficiency, low-voltage power rectification, making it an ideal choice for a wide range of applications, including power supply, converter circuits, and high-frequency inverters.

Key Features

  • Low Forward Voltage Drop: The SB07-015C-TB boasts a low forward voltage drop, which minimizes power loss and improves efficiency in power conversion applications.
  • High Current Capability: With its ability to handle high currents, this Schottky diode is suitable for applications requiring robust current handling.
  • Fast Switching Speed: The fast switching speed of the SB07-015C-TB reduces switching losses and is beneficial for high-frequency operations.
  • Low Power Loss: The device is optimized for low power loss, ensuring that the system runs cooler and more efficiently.
  • Guard Ring Die Construction: The inclusion of a guard ring die construction offers enhanced ruggedness and long-term reliability.

Applications

The SB07-015C-TB is versatile and can be used in various applications, including:

  • Switching power supplies
  • DC-DC converters
  • Free-wheeling diodes
  • Reverse battery protection
  • Power management devices

Technical Specifications

The SB07-015C-TB is characterized by its impressive technical specifications:

  • Package: TO-263 (D2PAK)
  • Peak Repetitive Reverse Voltage (VRRM): 15V
  • Average Rectified Forward Current (Io): 7A
  • Operating Junction Temperature Range: -55°C to +150°C

Quality and Environmental Compliance

ON Semiconductor is committed to providing environmentally friendly products that meet the highest quality standards. The SB07-015C-TB is RoHS compliant, ensuring that it is free from hazardous substances. It is also designed to meet or exceed industry standards for performance and reliability.

With its blend of efficiency, performance, and reliability, the SB07-015C-TB from ON Semiconductor is an excellent choice for designers looking to optimize their power management solutions.

You May Also Be Interested in

Rohm Semiconductor
DIODE SCHOTTKY 30V PMDT / Diode
Need more? Email Us
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Need more? Email Us
Harris Corporation
DIODE GEN PURP 600V 8A TO220AC / Diode 600 V 8A Through Hole TO-220AC
Need more? Email Us
Diodes Incorporated
DIODE SBR 45V 3A SMAF
Need more? Email Us
Diodes Incorporated
DIODE GEN PURP 600V 8A TO220AC / Diode 600 V 8A Through Hole TO-220AC
Lowest to $0.3222
Taiwan Semiconductor
DIODE GEN PURP 50V 3A DO214AB
Lowest to $43.0653
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Lowest to $0.0986
Harris Corporation
DIODE GEN PURP 400V 4A TO252
Lowest to $0.9380
Surge Components
DIODE GEN PURP 600V 1A SOD123FL
Lowest to $0.0474

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7521 $61.3235
85+ $1.4380 $122.2300
125+ $1.3929 $174.1125
175+ $1.3479 $235.8825
225+ $1.3028 $293.1300
300+ $1.1677 $350.3100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess