The ON Semiconductor SB02-09C-TB is a high-performance Schottky barrier diode designed to offer efficient voltage rectification with minimal power loss. This diode is well-suited for a variety of applications, including power supply, converter circuits, and as a freewheeling diode in power management tasks.
Key Features
- Low Forward Voltage Drop: The SB02-09C-TB boasts a low forward voltage drop, which enhances the overall efficiency of the device by reducing power losses during operation.
- High Current Capability: With its ability to handle high currents, this diode is ideal for applications that require robust performance and reliability.
- Fast Switching Speed: The fast switching speed of this Schottky diode makes it an excellent choice for high-frequency applications, ensuring minimal switching losses and better performance.
- Low Reverse Leakage Current: The device exhibits low reverse leakage current, which is crucial for maintaining energy efficiency and preventing unnecessary power drain.
- Surface Mount Package: The SB02-09C-TB comes in a compact SOT-23 package, making it suitable for surface mount technology (SMT) and saving valuable board space.
Applications
The versatility of the SB02-09C-TB allows it to be used in a wide range of applications, including:
- DC/DC converters
- Power supply units
- Automotive applications
- Portable devices and battery-powered equipment
- Solar cell applications
- Power management systems
Specifications
Parameter
Value
Maximum Repetitive Reverse Voltage (V<sub>RRM)
40V
Average Rectified Forward Current (I<sub>F(AV))
0.2A
Forward Voltage Drop (V<sub>F)
0.385V @ 0.1A
Reverse Leakage Current (I<sub>R)
10µA @ 40V
The ON Semiconductor SB02-09C-TB Schottky barrier diode is a reliable and efficient choice for designers looking to enhance the performance of their electronic circuits. Its combination of low forward voltage drop, high current capability, fast switching speed, and low reverse leakage current make it a valuable component in any power management or rectification task.