Products specifications

Manufacturer ON Semiconductor
Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Single
Win Source Part Number 188529-SB02-03C-TA
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SB02-03C-TA CAD Model

Description

The ON Semiconductor SB02-03C-TA is a cutting-edge Schottky barrier diode designed for applications requiring high-speed switching and low power loss. This diode is part of ON Semiconductor's portfolio of high-performance components, offering engineers and designers a reliable solution for their circuitry needs.

Key Features

  • Low Forward Voltage Drop: The SB02-03C-TA provides a low forward voltage drop, which results in reduced power dissipation and higher efficiency in operation.
  • High-Speed Switching: Engineered for fast switching capabilities, this diode is ideal for high-frequency applications where rapid transitions are crucial.
  • Low Leakage Current: With minimal reverse leakage current, the SB02-03C-TA ensures minimal power loss and thermal efficiency, making it suitable for power-sensitive designs.
  • Small Surface Mount Package: Encased in a compact SOT-23 package, the SB02-03C-TA is designed for space-constrained applications, offering a small footprint without compromising performance.

Applications

The SB02-03C-TA is versatile and can be used in a variety of applications, including:

  • Power supply circuits
  • DC-DC converters
  • Reverse polarity protection
  • Load switch
  • Step-down circuits

Technical Specifications

Parameter Value Package SOT-23 Maximum Forward Voltage 0.38V @ IF = 10 mA Maximum Reverse Current 0.2 mA @ VR = 30 V Maximum Continuous Forward Current 200 mA

ON Semiconductor's commitment to quality and performance is evident in the SB02-03C-TA Schottky barrier diode. It is a prime choice for designers looking to enhance their systems with a diode that delivers both efficiency and reliability.

You May Also Be Interested in

ON Semiconductor
DIODE SCHOTTKY 225MW 30V SOD123 / Diode
Lowest to $0.0609
ECAD model for MMSD301T1
DIOTEC Electronics Corporation
DIODE GP 1KV 1A MELF DO-213AB
Need more? Email Us
ECAD model for SFE1M
ON Semiconductor
DIODE SCHOTTKY 100V 1A SMB / Diode 100 V 2A Surface Mount SMB
Lowest to $0.0596
ECAD model for MBRS1100T3
Cree/Wolfspeed
DIODE SCHOTTKY 650V 100A TO247-3
Lowest to $32.5969
ECAD model for C5D50065D
Yangzhou yangjie electronic co., ltd
DIODE SCHOTTKY 60V 5A DO201AD
Lowest to $0.0938
ECAD model for SR560L
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Need more? Email Us
ECAD model for SMBD1031T
Nexperia USA Inc.
60 V, 2 A LOW LEAKAGE CURRENT TR / Diode
Lowest to $0.1285
ECAD model for PMEG60T20ELP
Vishay
Need more? Email Us
ECAD model for 6CW003FN
Comchip Technology
DIODE GEN PURP 400V 1A SOD123F
Lowest to $0.2104
ECAD model for CGRKM4004-HF

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1689
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $39.8016
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.7542
ECAD model for SSD1963QL9
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention