EN
  • EN
  • DE

SB007-03C-TB-E

Part No SB007-03C-TB-E
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 30V 70MA 3CP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 30V
Current - Average Rectified (Io) 70mA
Voltage - Forward (Vf) (Max) @ If 550mV @ 70mA
Reverse Recovery Time (trr) 10ns
Current - Reverse Leakage @ Vr 5μA @ 15V
Capacitance @ Vr, F 3pF @ 10V, 1MHz
Mounting SMD (SMT)
Case / Package 3-CP
Operating Temperature - Junction -55°C to 125°C
Win Source Part Number 028026-SB007-03C-TB-E
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SB007-03C-TB-E CAD Model

Description

The SB007-03C-TB-E from ON Semiconductor is a cutting-edge Schottky barrier diode designed for high-efficiency applications requiring a low forward voltage drop and fast switching. This diode is a perfect choice for engineers looking to enhance the performance of their power management systems, particularly in compact electronic devices.

Key Features

  • Low Forward Voltage Drop: The SB007-03C-TB-E boasts a low forward voltage drop, which helps to reduce power loss and improve efficiency in circuit operation.
  • Fast Switching Speed: With its fast switching capabilities, this diode is ideal for high-frequency applications, minimizing switching losses and enabling efficient operation.
  • High Current Capacity: The device can handle high currents, making it suitable for power supply and converter applications.
  • Compact Package: The SB007-03C-TB-E comes in a small, surface-mount package, which is beneficial for space-constrained applications.
  • Robust Thermal Performance: Designed with superior thermal performance in mind, this diode can operate reliably in a wide range of temperatures.

Applications

The versatility of the SB007-03C-TB-E allows it to be used in a variety of applications, including:

  • DC-DC converters
  • Power supply units
  • Automotive applications
  • Portable devices and battery-powered equipment
  • Reverse voltage protection circuits

Quality and Reliability

ON Semiconductor is known for its commitment to quality and the SB007-03C-TB-E is no exception. It is manufactured to the highest standards to ensure that it meets the rigorous demands of industrial and automotive applications. With ON Semiconductor's reputation for reliability, you can trust this diode to perform consistently over time.

Environmental Compliance

The SB007-03C-TB-E is environmentally friendly and compliant with RoHS directives, ensuring that it meets global standards for restriction of hazardous substances. This commitment to environmental sustainability makes it an ideal choice for eco-conscious designs.

You May Also Be Interested in

GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Nexperia USA Inc.
DIODE SCHOTT 100V 5A SOD128/CFP5
Lowest to $7.2762
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1467
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
Comchip Technology
DIODE SCHOTTKY 30V 100MA 0201
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
850+ $0.0681 $57.8850
2,070+ $0.0559 $115.7130
3,200+ $0.0542 $173.4400
4,410+ $0.0524 $231.0840
5,710+ $0.0506 $288.9260
7,635+ $0.0454 $346.6290
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36,700 pieces
MOQ: 850 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess