EN
  • EN
  • DE

SA5230N

Part No SA5230N
Manufacturer ON Semiconductor
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1 CIRCUIT 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features General Purpose Amplifier 1 Circuit Rail-to-Rail 8-PDIP
Manufacturer ON Semiconductor
Package Tube
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Through Hole
Package 8-DIP (0.300", 7.62mm)
Case / Package 8-PDIP
Family Name SA5230
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Quantity per package 50
Popularity High
Supply and Demand Status Balance
Win Source Part Number 893508-SA5230N
Ultra Librarian 3D Model Ultra Librarian SA5230N CAD Model

Description

The ON Semiconductor SA5230N is a high-performance, low-noise operational amplifier that offers a perfect balance of specifications to meet the demanding requirements of audio, instrumentation, and other precision applications. This op-amp is designed to operate with a single or dual power supply, making it a versatile choice for a wide range of electronic circuits.

Key Features

  • Low Noise Performance: The SA5230N boasts an exceptionally low voltage noise density of 4.5 nV/√Hz at 1 kHz, which is ideal for audio applications where noise can significantly impact sound quality.
  • High Gain Bandwidth Product: With a gain bandwidth product of 15 MHz, this operational amplifier is capable of maintaining a high level of performance across a broad frequency range.
  • Output Short-Circuit Protection: The device includes built-in short-circuit protection, enhancing its durability and reliability in adverse conditions.
  • Wide Supply Voltage Range: The SA5230N can operate from a supply voltage range of ±5V to ±15V, accommodating various design requirements and simplifying power supply design.
  • Large Output Voltage Swing: The op-amp provides a large output voltage swing, which approaches the supply rail levels, maximizing the dynamic range in applications such as audio amplification.

Applications

The SA5230N is suited for a diverse array of applications, including:

  • Professional audio equipment
  • Active filters
  • Fast operational amplifiers
  • Photodiode amplification
  • Instrumentation
  • Analog signal processing

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the SA5230N is no exception. This operational amplifier is manufactured using the company's advanced processes, ensuring high performance and consistency. Furthermore, the SA5230N is rigorously tested to meet stringent industrial standards for reliability and longevity, making it a trustworthy choice for both commercial and industrial applications.

With its excellent noise performance, high bandwidth, and robust construction, the SA5230N from ON Semiconductor is an ideal choice for designers looking for an op-amp that delivers precision and stability in a compact package.

You May Also Be Interested in

Analog Devices Inc.
Single-Supply, Rail-to-Rail, Low Cost Instrumentation Amplifier
Lowest to $10.6401
ON Semiconductor
IC OP AMP RRIO 8MHZ GBW SOT23-5
Lowest to $2.3283
Intersil
IC OPAMP VFB 165MHZ SOT23-5 / Op Amp Single High Speed Amplifier ±5V/12V 5-Pin SOT-23 T/R
Need more? Email Us
Microchip Technology
IC OPAMP GP RRO 10KHZ 8-MSOP
Lowest to $1.5500
Maxim Integrated
IC OPAMP CURR SENS 1.6MHZ SC70-5
Lowest to $0.9679
Texas Instruments
IC OPAMP GP 220KHZ RRO 8SOIC
Lowest to $1.9277
Texas Instruments
100-MHz LOW-NOISE HIGH-SPEED AMPLIFIERS
Lowest to $7.5706
Texas Instruments
IC OPAMP CFA 370MHZ 14SOIC
Need more? Email Us
Texas Instruments
IC OPAMP GP 210KHZ RRO 14SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess