EN
  • EN
  • DE

SA24ARLG

Part No SA24ARLG
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr onsemi
Series MiniMosorb™
Package Bulk
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 24V
Voltage - Breakdown (Min) 26.7V
Voltage - Clamping (Max) @ Ipp 38.9V
Current - Peak Pulse (10/1000µs) 12.8A
Power - Peak Pulse 500W
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Through Hole
Package / Case DO-204AC, DO-15, Axial
Supplier Device Package Axial
Base Product Number SA24
Other Names ONSONSSA24ARLG,2156-SA24ARLG
Standard Package 5,000
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1298675-SA24ARLG
Ultra Librarian 3D Model Ultra Librarian SA24ARLG CAD Model

Description

The ON Semiconductor SA24ARLG is a state-of-the-art voltage suppressor designed to protect sensitive electronic equipment from voltage spikes and transients. This component is a part of the comprehensive line of transient voltage suppressors (TVS) that offer a high level of surge protection in a compact, surface-mount package.

Key Features

  • Peak Pulse Power: The SA24ARLG is capable of handling 500W peak pulse power dissipation for a 10/1000μs waveform, ensuring reliable protection against high energy transients.
  • Stand-off Voltage: It is designed with a stand-off voltage of 24V, which makes it suitable for a range of applications, including protection of voltage-sensitive components from higher voltage transients.
  • Low Leakage Current: Exhibiting a low leakage current under normal operation, the SA24ARLG helps in maintaining the energy efficiency of the application it is used in.
  • Fast Response Time: With its fast response time to transient events, this TVS diode can quickly clamp the excess voltage, minimizing the risk to the downstream components.
  • Operating Temperature: The device can operate over a wide temperature range from -55°C to +150°C, offering reliable performance in various environmental conditions.
  • Package: The SA24ARLG comes in an unidirectional axial-lead package, which is well-suited for through-hole mounting, providing a robust mechanical and electrical connection.

Applications

This versatile component is widely used across different sectors, including:

  • Industrial systems
  • Consumer electronics
  • Automotive applications
  • Telecommunication circuits
  • Power supply units

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the SA24ARLG is no exception. It is manufactured to meet high industry standards, ensuring that it provides reliable protection for your electronic devices. With its robust design and superior performance, the SA24ARLG is an excellent choice for designers looking for a dependable voltage suppression solution.

You May Also Be Interested in

Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
Wurth Electronics Inc
TVS DIODE UNIDIR 5V SOT23-6
Lowest to $0.5821
Nexperia USA Inc.
PESD5Z3.3-Q/SOD523/SC-79
Lowest to $8.7314
Littelfuse Inc.
24V 30KV SOT23-3L DIODE ARRAY
Lowest to $0.7277
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
Texas Instruments
12V TWO-CHANNEL BIDIRECTIONAL ES
Lowest to $0.2183
General Semiconductor
TVS DIODE 171VWM 274VC SMC
Lowest to $0.5821
Nexperia USA Inc.
PESD36VS2UT-Q/SOT23/TO-236AB
Lowest to $0.8732

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess