ON Semiconductor S74LCX16245DTR2G
The ON Semiconductor S74LCX16245DTR2G is a high-performance, 16-bit transceiver designed to facilitate bidirectional communication between data buses. This integrated circuit (IC) is part of ON Semiconductor's LCX family, which is known for its low-voltage operation and low-power consumption, making it ideal for battery-powered and energy-efficient applications.
Key Features
- Logic Type: Transceiver, Non-Inverting
- Number of Bits: 16 per Element
- Supply Voltage Range: 2.3V to 3.6V
- Data Rate: High-speed data transfer capabilities
- Operating Temperature: -40°C to +85°C, suitable for industrial environments
- Mounting Type: Surface Mount
- Package / Case: TSSOP-48 (Thin Shrink Small Outline Package)
- Logic Level - Low: 0.1 x VCC, Max
- Logic Level - High: 0.7 x VCC, Min
Advanced Technology
The S74LCX16245DTR2G utilizes advanced silicon-gate CMOS technology, offering robust signal integrity and driving capabilities. It features a bus-hold circuitry that eliminates the need for external pull-up or pull-down resistors, simplifying board design and reducing overall component count.
Power Management
With its 5V tolerant inputs, the device can interface with 5V systems, providing a bridge between different voltage domains. This transceiver also includes a power-down feature that significantly reduces power consumption when the device is not in active use.
Applications
The versatility of the S74LCX16245DTR2G makes it suitable for a wide range of applications, including:
- Memory interfacing
- Data communication
- Signal buffering
- Bus isolation
- Microprocessor or microcontroller interfacing
Quality and Reliability
ON Semiconductor is committed to delivering high-quality products. The S74LCX16245DTR2G is no exception, undergoing rigorous testing to ensure reliability and performance under various conditions. This transceiver is an excellent choice for designers seeking a dependable solution for their data bus communication needs.