EN
  • EN
  • DE

RX-2TX-2

Part No RX-2TX-2
Manufacturer ON Semiconductor
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 16+
Reference case DIP
Manufacturer ON Semiconductor
Manufacturer Homepage www.onsemi.com
Win Source Part Number 711966-RX-2TX-2
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RX-2TX-2 CAD Model

Description

The ON Semiconductor RX-2TX-2 is a state-of-the-art wireless communication module designed for a variety of applications that require reliable and secure data transmission. This innovative product is an ideal solution for industries looking to implement wireless control and monitoring systems, such as home automation, industrial control, and consumer electronics.

Key Features:

  • Dual Transceiver Design: The RX-2TX-2 is equipped with two transceivers, allowing for simultaneous two-way communication, which enhances the reliability and efficiency of the wireless link.
  • Advanced Modulation Techniques: Utilizing sophisticated modulation schemes, the product ensures robust signal integrity even in noisy environments, which is critical for industrial applications.
  • Low Power Consumption: Designed with energy efficiency in mind, the RX-2TX-2 is optimized for low power consumption, making it suitable for battery-powered devices.
  • Wide Frequency Range: The module operates over a broad frequency range, providing flexibility in deployment across various regions and compliance with international wireless standards.
  • Compact Form Factor: Its small footprint allows for easy integration into existing designs without significant alterations, saving time and resources in product development.
  • High Data Rate: The RX-2TX-2 supports high data rate transmission, ensuring that large amounts of data can be transferred quickly and reliably.

Applications:

The versatility of the RX-2TX-2 makes it an excellent choice for a wide range of wireless applications. It is particularly well-suited for:

  • Smart Home Devices
  • Wireless Alarm and Security Systems
  • Industrial Automation and Control
  • Remote Sensing and Telemetry
  • Consumer Electronics
  • Internet of Things (IoT) Devices

The RX-2TX-2 from ON Semiconductor represents a leap forward in wireless communication technology, offering a blend of performance, efficiency, and reliability. With its dual transceiver capability, low power consumption, and high data rate, it stands as a superior choice for any application requiring robust wireless connectivity.

You May Also Be Interested in

Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
Analog Devices Inc.
SHARC Processor
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess