EN
  • EN
  • DE

RM5532AL

Part No RM5532AL
Manufacturer ON Semiconductor
Catalog OEM Parts (O - R)
Description High Performance Dual Low Noise Operational Amplifier
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Schedule B 8542330000
Win Source Part Number 1019116-RM5532AL
Categories OEM Parts(O-R)
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RM5532AL CAD Model

Description

ON Semiconductor RM5532AL Product Overview

The RM5532AL from ON Semiconductor is a high-performance, precision operational amplifier (op-amp) designed to offer a perfect blend of features suitable for a wide range of applications. This op-amp integrates advanced design techniques to provide low noise, high speed, and excellent stability while maintaining low power consumption.

Key Features

  • Low Voltage Noise: The RM5532AL boasts an exceptionally low voltage noise density, making it ideal for sensitive audio applications and signal processing where maintaining signal integrity is crucial.
  • High Gain Bandwidth Product: With a high gain bandwidth product, this op-amp can handle a wide range of frequencies without compromising gain, ensuring reliable performance in high-speed applications.
  • Low Total Harmonic Distortion (THD): The device exhibits low THD, which reduces signal distortion and is particularly beneficial in high-fidelity audio systems and precision instrumentation.
  • Wide Supply Voltage Range: The RM5532AL operates over a broad supply voltage range, providing design flexibility for both single-supply and dual-supply configurations.
  • Stable with Capacitive Loads: It is designed to be stable when driving capacitive loads, which is critical for maintaining signal fidelity and preventing oscillations in feedback systems.

Applications

The versatility of the RM5532AL makes it a suitable choice for a diverse array of applications, including:

  • Professional Audio Equipment
  • Active Filters and Signal Conditioning
  • Analog-to-Digital Converters (ADC) Drivers
  • Test and Measurement Systems
  • Industrial Process Controls

Product Specifications

ON Semiconductor's RM5532AL is available in a compact package and is characterized by the following specifications:

  • Low Input Offset Voltage
  • High Slew Rate
  • Extended Temperature Range
  • Robust ESD Protection

In summary, the RM5532AL from ON Semiconductor is a robust, high-quality operational amplifier that offers designers the performance and reliability required for demanding applications. Its low noise and distortion characteristics, combined with a wide operational range, make it a highly versatile component for precision analog circuits.

You May Also Be Interested in

Rockwell
Need more? Email Us
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
Littelfuse Inc.
Need more? Email Us
KOA Speer
Need more? Email Us
Texas Instruments
Need more? Email Us
World Produts Inc.
Need more? Email Us
Renesas Electronics America
RD10M-T2B-A - ZENER DIODES 200 M / Clamp Ipp Tvs Diode Surface Mount SC-59
Lowest to $0.1247
Harris Corporation
Need more? Email Us
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess