ON Semiconductor RB521G-30T1G Schottky Barrier Diode
The ON Semiconductor RB521G-30T1G is a high-performance Schottky barrier diode designed for applications requiring fast switching and low forward voltage drop. This diode is encapsulated in a compact SOD-123 package, making it ideal for space-constrained applications while offering robust performance and reliability.
Key Features
- Low Forward Voltage Drop: The RB521G-30T1G offers a low forward voltage drop, typically just 0.37V at 1A, which enhances system efficiency by minimizing power loss during conduction.
- High Current Capability: With a forward continuous current rating of 500 mA, this diode can handle significant current levels, making it suitable for high-density circuit designs.
- Fast Switching Speed: The fast switching capability of this diode is essential for applications that demand quick transitions, such as high-frequency rectification and freewheeling.
- Low Capacitance: The device features low capacitance, which is beneficial for high-speed switching applications as it reduces switching losses.
- Surface Mount Package: The SOD-123 package is optimized for automated assembly processes and is suitable for surface mount technology (SMT), offering a compact footprint for PCB designs.
Applications
The RB521G-30T1G is versatile and can be used in a wide range of applications, including:
- Power supply circuits
- DC-DC converters
- Reverse battery protection
- Load switch
- Step-down converters
- Automotive applications
Product Specifications
The RB521G-30T1G has several important specifications that make it an excellent choice for various electronic designs:
- Package: SOD-123
- Maximum Repetitive Reverse Voltage (VRRM): 30V
- Forward Continuous Current (IF): 500 mA
- Forward Voltage Drop (VF): 0.37V at 1A
- Operating Junction Temperature Range: -55°C to +125°C
The RB521G-30T1G Schottky barrier diode from ON Semiconductor is an excellent choice for designers looking for a diode that combines efficiency, speed, and compactness to meet the demands of modern electronic applications.